ASA4011-X2H-S2-R -- 4U SERVER INTEL XEON SIX CORE
ASA Computers, Inc.
4U Server Intel Xeon Six Core
ASA4011-X2H-S2-R
Description
Extra High-Density 4U Storage Chassis
Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
Intel® 5520 (Tylersburg) Chipset
Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM
Intel® 82576 Dual-Port Gigabit Ethernet
1 (x16) PCI-E 2.0, 2 (x8) PCI-E 2.0, 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots
Maximum 3.5 hot-swap drives density 36x (24 front + 12 rear) HDD bays
Redundant (1+1) 1400W Gold Level power supply with PMBus function
7x Low-profile expansion slots 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling
Description
Extra High-Density 4U Storage Chassis
Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
Intel® 5520 (Tylersburg) Chipset
Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM
Intel® 82576 Dual-Port Gigabit Ethernet
1 (x16) PCI-E 2.0, 2 (x8) PCI-E 2.0, 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots
Maximum 3.5 hot-swap drives density 36x (24 front + 12 rear) HDD bays
Redundant (1+1) 1400W Gold Level power supply with PMBus function
7x Low-profile expansion slots 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling
Suppliers
Extra High-Density 4U Storage Chassis
Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
Intel® 5520 (Tylersburg) Chipset
Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM
Intel® 82576 Dual-Port Gigabit Ethernet
1 (x16) PCI-E 2.0, 2 (x8) PCI-E 2.0, 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots
Maximum 3.5 hot-swap drives density 36x (24 front + 12 rear) HDD bays
Redundant (1+1) 1400W Gold Level power supply with PMBus function
7x Low-profile expansion slots 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling
- Extra High-Density 4U Storage Chassis
- Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
- Intel® 5520 (Tylersburg) Chipset
- Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM
- Intel® 82576 Dual-Port Gigabit Ethernet
- 1 (x16) PCI-E 2.0, 2 (x8) PCI-E 2.0, 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots
- Maximum 3.5 hot-swap drives density 36x (24 front + 12 rear) HDD bays
- Redundant (1+1) 1400W Gold Level power supply with PMBus function
- 7x Low-profile expansion slots 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling
Supplier's Site
Technical Specifications
|
Product Category
|
Network Servers |
|
Product Number
|
ASA4011-X2H-S2-R |
|
Product Name
|
4U Server Intel Xeon Six Core |
|
Form Factor
|
Rack Mounted
|
|
Processor Type
|
Intel Pentium III Xeon
|
|
Main Memory
|
192000 MB
|
|
Hard Drives
|
SATA
|
Unlock Full Specs
to access all available technical data
Similar Products
Server Type
Network Server
Operating Temperature
0 to 35 C (32 to 95 F)
Processor Type
3rd Gen Intel® Xeon Scalable processors
View Details
Server Type
Network Server
Form Factor
Rack Mounted
Processor Type
Intel Core
View Details
Data Connect Enterprise, Inc.
Server Type
Network Server
Form Factor
Blade Server
Operating Temperature
0 to 50 C (32 to 122 F)
View Details