Churod Americas, Inc. Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| - Electron beam welded for precision- Resistance value of 25µΩ (+/-5%)- TCR of >50PPM/C (00C to 800C)- Power rating of 36W- Operating temperature range of -650C to 1700C- Customizable | |
| - Mounts in battery pack to sense thermal runaway- Low power draw standby modes- CAN or PWM programmable types available- Quick response, high reliability- Good signal quality- FuSa capable- Automotive... | |
| - Mounts on BMS- Chip scale package (LGA 18-pin, 5.5mm x 4.0mm)- UART output- Very low power consumption (op: <7mA, sleep <0.6mA)- Consistently high accuracy across temperature range- Automotive qualified... | |
| - Mounts on BMS- Very low power consumption (op: <7mA, sleep <0.6mA)- UART, IIC, or SPI output- Small size (15mm x 20mm x 5.5mm)- High accuracy- Automotive qualified | |
| - Sensing range from -500A to 500A RMS or DC- Power consumption <160mA@500A- Error of <0.3% at room ambient temperature, <0.5% across temperature range (-400 to 850C)- CAN output with... |