Churod Americas, Inc. Datasheets for Pressure Sensor Chips
Pressure sensor chips are die, IC chips or sensing element devices that sense changes in pressure. They can be used as stand-alone devices or can be embedded in ceramic- or plastic-based packages such as surface mount or through-hole chips.
Pressure Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| - Mounts in battery pack to sense thermal runaway- Low power draw standby modes- CAN or PWM programmable types available- Quick response, high reliability- Good signal quality- FuSa capable- Automotive... | |
| - Mounts on BMS- Chip scale package (LGA 18-pin, 5.5mm x 4.0mm)- UART output- Very low power consumption (op: <7mA, sleep <0.6mA)- Consistently high accuracy across temperature range- Automotive qualified... | |
| - Mounts on BMS- Very low power consumption (op: <7mA, sleep <0.6mA)- UART, IIC, or SPI output- Small size (15mm x 20mm x 5.5mm)- High accuracy- Automotive qualified |