KHK USA, Inc. Datasheets for Metric Gears
Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection.
Metric Gears: Learn more
| Product Name | Notes |
|---|---|
| KHK SSA1-100J15, Module 1, 100 Tooth, Carbon Steel Hubless Gears | |
| The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced,... | |
| The SSA Hubless Spur Gears are made from carbon steel and are NOT hardened. These Spur Gears are lighter weight due to their lack of a hub and are suitable... |
| << Prev | Next >> |