Dimensions Case Depth : 2.44 MM [62 INCH ] Case Height : 2.81 MM [71.3 INCH ] Case Width : 3.55 MM [90.2 INCH ] Product Weight (KG) : .25
Electrical Characteristics Measurement Range : 57.7-277 V L-N (100-480V L-L) Operating Frequency (HZ) : 44 - 66 Power Meter Outputs : Modbus
Industry Standards Compatible With Agency/Standards Products : UL
Product Type Features Accuracy (PCT) : .50 Case Style : DIN Rail Cutout : None Display Type : LCD Power Meter Type : Digital Meter System Type : Three Phase 4 Wire
Dimensions
- Case Depth : 2.44 MM [62 INCH ]
- Case Height : 2.81 MM [71.3 INCH ]
- Case Width : 3.55 MM [90.2 INCH ]
- Product Weight (KG) : .25
Electrical Characteristics
- Measurement Range : 57.7-277 V L-N (100-480V L-L)
- Operating Frequency (HZ) : 44 - 66
- Power Meter Outputs : Modbus
Industry Standards
- Compatible With Agency/Standards Products : UL
Product Type Features
- Accuracy (PCT) : .50
- Case Style : DIN Rail
- Cutout : None
- Display Type : LCD
- Power Meter Type : Digital Meter
- System Type : Three Phase 4 Wire