Body Features Product Weight : .35 KG [1.102 LB ]
Configuration Features Panel Cutout Size : 92 MM [3.622 INCH ] Wiring Configuration : Single Phase, Three Phase 4 Wire, Three Phase 3 Wire
Dimensions Product Depth : 61 MM [2.4 INCH ] Product Height : 96 MM [3.78 INCH ] Product Width : 96 MM [3.78 INCH ]
Electrical Characteristics Measurement Range : 57.7-277 V L-N (100-480V L-L) Power Meter Outputs : Bacnet IP
Industry Standards Compatible With Agency/Standards Products : UL
Mechanical Attachment Product Mount Type : DIN Panel Mount
Operation/Applicatio
n Operating Frequency Range (HZ) : 44 - 66
Product Type Features Accuracy (PCT) : ±.5 Display Type : LED Power Meter Type : Digital Meter
Body Features
- Product Weight : .35 KG [1.102 LB ]
Configuration Features
- Panel Cutout Size : 92 MM [3.622 INCH ]
- Wiring Configuration : Single Phase, Three Phase 4 Wire, Three Phase 3 Wire
Dimensions
- Product Depth : 61 MM [2.4 INCH ]
- Product Height : 96 MM [3.78 INCH ]
- Product Width : 96 MM [3.78 INCH ]
Electrical Characteristics
- Measurement Range : 57.7-277 V L-N (100-480V L-L)
- Power Meter Outputs : Bacnet IP
Industry Standards
- Compatible With Agency/Standards Products : UL
Mechanical Attachment
- Product Mount Type : DIN Panel Mount
Operation/Application
- Operating Frequency Range (HZ) : 44 - 66
Product Type Features
- Accuracy (PCT) : ±.5
- Display Type : LED
- Power Meter Type : Digital Meter