Electri-Flex Company Datasheets for Electrical Conduit

Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems.
Electrical Conduit: Learn more

Page: 1 2
Product Name Notes
Part of the Food Grade Conduit Family. Food Grade nonmetallic liquidtight conduit that offers excellent protection to wiring from abrasion, sunlight, mild acids, alkaline, and oils. It is intended for...
Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits. Type SLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned...
Part of the Stainless Steel and Zero-Halogen product families. This UL-listed, liquidtight stainless steel flexible conduit offers excellent corrosion-resistance and is designed for applications where safety concerns exist regarding a...
A general purpose flexible, oil-resistant, non-UL spec grade liquidtight steel conduit designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to...
A general purpose, UL and CSA listed, nonmetallic liquidtight conduit offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline and oils. Often used for air conditioning hook-ups and...
This extra-flexible steel conduit is recognized by UL and CSA for use within listed and certified assemblies . Application: Intended as a factory installed component Modular Office Partitions Showcase Lighting Range...
This non-UL, extra-flexible product, available in the smaller diameters, is designed for tight-spot installat ion and where continuous flexing is required of a steel wound hose. Application: Offers good mechanical protection...
Type NM2 is an extra-flexible liquidtight nonmetallic tubing. This lightweight tubing cuts easily and installs quickly. It is ideal for wiring protection in tight quarters and for tight bends. The...
Vacuum jacketed non-UL steel conduit for high-flex installations. Application: Tight Bends Dynamic Flexing Compatible with standard liquidtight connectors Markets: Machine Tool (OEM), Robotics, Security
Part of the Zero-Halogen Flexible Conduit Family. Non-halogen, low smoke, and low flame spread make Type ZHLA a proven choice for applications where limiting toxic materials of combustion are an...

<< Prev