Electri-Flex Company Type SLA - EMI/RFI Shielded Conduit

Description
Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits. Type SLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and under its protective PVC jacket. The braid offers a minimum of 90% coverage. For a low-smoke, low-flame spread, zero-halogen version, ask for HFSLA. Application: This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) Suitable as an equipment grounding conductor per Article 250.118(6). Larger sizes require separate grounding conductor. Suitable for use in hazardous locations: Class I, Div. 2 and Classes II and III. Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) Shield-Flex, SLA, and HFSLA are trademarks of Electri-Flex Company, registered in the U.S. Patent and Trademark Office. Markets: Aerospace, Cell Towers, DataComm, Defense, Healthcare, Security, Ship Building, Telecommunications
Request a Quote Datasheet
Description
Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits. Type SLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and under its protective PVC jacket. The braid offers a minimum of 90% coverage. For a low-smoke, low-flame spread, zero-halogen version, ask for HFSLA. Application: This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) Suitable as an equipment grounding conductor per Article 250.118(6). Larger sizes require separate grounding conductor. Suitable for use in hazardous locations: Class I, Div. 2 and Classes II and III. Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) Shield-Flex, SLA, and HFSLA are trademarks of Electri-Flex Company, registered in the U.S. Patent and Trademark Office. Markets: Aerospace, Cell Towers, DataComm, Defense, Healthcare, Security, Ship Building, Telecommunications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type SLA - EMI/RFI Shielded Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type SLA - EMI/RFI Shielded Conduit
Type SLA - EMI/RFI Shielded Conduit
Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits. Type SLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and under its protective PVC jacket. The braid offers a minimum of 90% coverage. For a low-smoke, low-flame spread, zero-halogen version, ask for HFSLA. Application: This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) Suitable as an equipment grounding conductor per Article 250.118(6). Larger sizes require separate grounding conductor. Suitable for use in hazardous locations: Class I, Div. 2 and Classes II and III. Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) Shield-Flex, SLA, and HFSLA are trademarks of Electri-Flex Company, registered in the U.S. Patent and Trademark Office. Markets: Aerospace, Cell Towers, DataComm, Defense, Healthcare, Security, Ship Building, Telecommunications

Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits.

Type SLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and under its protective PVC jacket. The braid offers a minimum of 90% coverage.

For a low-smoke, low-flame spread, zero-halogen version, ask for HFSLA.

Application:

This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70)

  • Suitable as an equipment grounding conductor per Article 250.118(6). Larger sizes require separate grounding conductor.
  • Suitable for use in hazardous locations: Class I, Div. 2 and Classes II and III.
  • Accepts Standard Metallic Liquidtight Fittings
  • Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI)

Shield-Flex, SLA, and HFSLA are trademarks of Electri-Flex Company, registered in the U.S. Patent and Trademark Office.

Markets:

Aerospace, Cell Towers, DataComm, Defense, Healthcare, Security, Ship Building, Telecommunications

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type SLA - EMI/RFI Shielded Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details
Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details