Electri-Flex Company Type ZHLA - Zero-Halogen Liquidtight Flexible Conduit

Description
Part of the Zero-Halogen Flexible Conduit Family. Non-halogen, low smoke, and low flame spread make Type ZHLA a proven choice for applications where limiting toxic materials of combustion are an important issue. Since ZHLA is also UL listed, it is ideal for field installation in confined, public areas such as subways, tunnels, etc. Application: Meets ASTM E162 for Flame Spread Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation. Meets the requirements of ASTM E662 for Smoke Generation. NFPA130 approved This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) and in section 14.5.4 of the ANSI/NFPA-79 Standard for Industrial Machinery: Listed and marked for Direct Burial and in Poured Concrete For containment of 1000 volt and lower potential circuits Suitable as a grounding conductor when used for circuits rated up to 20A for the 3/8 & 1/2 inch trade sizes and 60A for the 3/4 through 1-1/4 inch trade sizes in lengths six feet or less per NEC Article 250.118(6). Larger sizes require separate grounding conductor. Installations in hazardous (classified) locations: Class I Div. 2: Article 501.10 (B)(2) & 501.30 (B) Class II Div. 1: Article 502.10 (A)(2) & 502.30 (B) Div. 2: 502.10 (B)(2) Class III Div. 1: Article 503.10 (A)(3) & 503.30 (B) Div. 2: 503.10 (B) Installed under raised floors in Data Processing Areas Articles 645.5 (E) Electric Signs and Outline Lighting over 1000 volts Articles 600.7/600.32(A)(1) Permitted for Service Entrance wiring to six feet Article 230.43 Used as Feeders and Services at Marinas and Boatyards Article 553.7(B). Wiring on Building Article 225.10 Conductor Enclosures Adjacent to Motors over 1000 V Article 430.223 Underground Service, Feeder, Branch Circuit, and Recreational Vehicle Site Feeder Circuit Conductors Article 551.80 Elevators and Hoistways Article 620.21 Pools and Fountains Article 680 Bodies of water. Article 682 Fire Pumps. Article 695 Combustion & Flammability Properties
Request a Quote Datasheet
Description
Part of the Zero-Halogen Flexible Conduit Family. Non-halogen, low smoke, and low flame spread make Type ZHLA a proven choice for applications where limiting toxic materials of combustion are an important issue. Since ZHLA is also UL listed, it is ideal for field installation in confined, public areas such as subways, tunnels, etc. Application: Meets ASTM E162 for Flame Spread Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation. Meets the requirements of ASTM E662 for Smoke Generation. NFPA130 approved This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) and in section 14.5.4 of the ANSI/NFPA-79 Standard for Industrial Machinery: Listed and marked for Direct Burial and in Poured Concrete For containment of 1000 volt and lower potential circuits Suitable as a grounding conductor when used for circuits rated up to 20A for the 3/8 & 1/2 inch trade sizes and 60A for the 3/4 through 1-1/4 inch trade sizes in lengths six feet or less per NEC Article 250.118(6). Larger sizes require separate grounding conductor. Installations in hazardous (classified) locations: Class I Div. 2: Article 501.10 (B)(2) & 501.30 (B) Class II Div. 1: Article 502.10 (A)(2) & 502.30 (B) Div. 2: 502.10 (B)(2) Class III Div. 1: Article 503.10 (A)(3) & 503.30 (B) Div. 2: 503.10 (B) Installed under raised floors in Data Processing Areas Articles 645.5 (E) Electric Signs and Outline Lighting over 1000 volts Articles 600.7/600.32(A)(1) Permitted for Service Entrance wiring to six feet Article 230.43 Used as Feeders and Services at Marinas and Boatyards Article 553.7(B). Wiring on Building Article 225.10 Conductor Enclosures Adjacent to Motors over 1000 V Article 430.223 Underground Service, Feeder, Branch Circuit, and Recreational Vehicle Site Feeder Circuit Conductors Article 551.80 Elevators and Hoistways Article 620.21 Pools and Fountains Article 680 Bodies of water. Article 682 Fire Pumps. Article 695 Combustion & Flammability Properties
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type ZHLA - Zero-Halogen Liquidtight Flexible Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type ZHLA - Zero-Halogen Liquidtight Flexible Conduit
Type ZHLA - Zero-Halogen Liquidtight Flexible Conduit
Part of the Zero-Halogen Flexible Conduit Family. Non-halogen, low smoke, and low flame spread make Type ZHLA a proven choice for applications where limiting toxic materials of combustion are an important issue. Since ZHLA is also UL listed, it is ideal for field installation in confined, public areas such as subways, tunnels, etc. Application: Meets ASTM E162 for Flame Spread Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation. Meets the requirements of ASTM E662 for Smoke Generation. NFPA130 approved This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) and in section 14.5.4 of the ANSI/NFPA-79 Standard for Industrial Machinery: Listed and marked for Direct Burial and in Poured Concrete For containment of 1000 volt and lower potential circuits Suitable as a grounding conductor when used for circuits rated up to 20A for the 3/8 & 1/2 inch trade sizes and 60A for the 3/4 through 1-1/4 inch trade sizes in lengths six feet or less per NEC Article 250.118(6). Larger sizes require separate grounding conductor. Installations in hazardous (classified) locations: Class I Div. 2: Article 501.10 (B)(2) & 501.30 (B) Class II Div. 1: Article 502.10 (A)(2) & 502.30 (B) Div. 2: 502.10 (B)(2) Class III Div. 1: Article 503.10 (A)(3) & 503.30 (B) Div. 2: 503.10 (B) Installed under raised floors in Data Processing Areas Articles 645.5 (E) Electric Signs and Outline Lighting over 1000 volts Articles 600.7/600.32(A)(1) Permitted for Service Entrance wiring to six feet Article 230.43 Used as Feeders and Services at Marinas and Boatyards Article 553.7(B). Wiring on Building Article 225.10 Conductor Enclosures Adjacent to Motors over 1000 V Article 430.223 Underground Service, Feeder, Branch Circuit, and Recreational Vehicle Site Feeder Circuit Conductors Article 551.80 Elevators and Hoistways Article 620.21 Pools and Fountains Article 680 Bodies of water. Article 682 Fire Pumps. Article 695 Combustion & Flammability Properties

Part of the Zero-Halogen Flexible Conduit Family.

Non-halogen, low smoke, and low flame spread make Type ZHLA a proven choice for applications where limiting toxic materials of combustion are an important issue. Since ZHLA is also UL listed, it is ideal for field installation in confined, public areas such as subways, tunnels, etc.

Application:

  • Meets ASTM E162 for Flame Spread
  • Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation.
  • Meets the requirements of ASTM E662 for Smoke Generation.
  • NFPA130 approved

This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) and in section 14.5.4 of the ANSI/NFPA-79 Standard for Industrial Machinery:

  • Listed and marked for Direct Burial and in Poured Concrete
  • For containment of 1000 volt and lower potential circuits
  • Suitable as a grounding conductor when used for circuits rated up to 20A for the 3/8 & 1/2 inch trade sizes and 60A for the 3/4 through 1-1/4 inch trade sizes in lengths six feet or less per NEC Article 250.118(6). Larger sizes require separate grounding conductor.
  • Installations in hazardous (classified) locations:
    • Class I Div. 2: Article 501.10 (B)(2) & 501.30 (B)
    • Class II Div. 1: Article 502.10 (A)(2) & 502.30 (B) Div. 2: 502.10 (B)(2)
    • Class III Div. 1: Article 503.10 (A)(3) & 503.30 (B) Div. 2: 503.10 (B)
  • Installed under raised floors in Data Processing Areas Articles 645.5 (E)
  • Electric Signs and Outline Lighting over 1000 volts Articles 600.7/600.32(A)(1)
  • Permitted for Service Entrance wiring to six feet Article 230.43
  • Used as Feeders and Services at Marinas and Boatyards Article 553.7(B).
  • Wiring on Building Article 225.10
  • Conductor Enclosures Adjacent to Motors over 1000 V Article 430.223
  • Underground Service, Feeder, Branch Circuit, and Recreational Vehicle Site Feeder Circuit Conductors Article 551.80
  • Elevators and Hoistways Article 620.21
  • Pools and Fountains Article 680
  • Bodies of water. Article 682
  • Fire Pumps. Article 695

Combustion & Flammability Properties

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type ZHLA - Zero-Halogen Liquidtight Flexible Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Type ALT - Liquidtight Flexible Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Flexibility Flexible
Size 6 inch (152 mm)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 4 inch (102 mm)
View Details