Electri-Flex Company Type NM - Non Metallic Flex Conduit

Description
A general purpose, UL and CSA listed, nonmetallic liquidtight conduit offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline and oils. Often used for air conditioning hook-ups and other outdoor applications. Application: Type NM is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for Flexible Liquidtight Nonmetallic Conduit (LFNC-B or FNMC-B). For containment of 1000 volt and lower potential circuits. Listed and marked for outdoor use. Listed and marked for direct burial and in poured concrete Installations in hazardous (classified) locations: Class I Div. 2 Article 501 Class II Div. 1 & 2 Article 502 Class III Div. 1 & 2 Article 503 Electric signs and outdoor lighting over 1000 volts. Article 600.32(A). Wiring methods for pools and spas. Article 680. Conforms to the requirements of Section 14.5.5 of the electrical Standard for Industrial Machinery NFPA-79. Fittings: Suitable for use with nonmetallic fittings marked for FNMC-B or LFNC-B for liquidtight flexible nonmetallic conduit Type B or with standard metal liquidtight fittings. See NMLT connectors for further information. See Couplings (Splices) to reduce waste and conjoin lengths of Type NM conduit. Continuous lengths on reels available in 1/2″ and 3/4″ diameters only. Larger sizes available in non-continuous lengths on reels. Sections are tied or taped and must be separated for use. Markets: Cell Towers, Construction, DataComm, Renewable Energy, Ship Building, Telecommunications, Utilities, Wastewater Treatment
Request a Quote Datasheet
Description
A general purpose, UL and CSA listed, nonmetallic liquidtight conduit offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline and oils. Often used for air conditioning hook-ups and other outdoor applications. Application: Type NM is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for Flexible Liquidtight Nonmetallic Conduit (LFNC-B or FNMC-B). For containment of 1000 volt and lower potential circuits. Listed and marked for outdoor use. Listed and marked for direct burial and in poured concrete Installations in hazardous (classified) locations: Class I Div. 2 Article 501 Class II Div. 1 & 2 Article 502 Class III Div. 1 & 2 Article 503 Electric signs and outdoor lighting over 1000 volts. Article 600.32(A). Wiring methods for pools and spas. Article 680. Conforms to the requirements of Section 14.5.5 of the electrical Standard for Industrial Machinery NFPA-79. Fittings: Suitable for use with nonmetallic fittings marked for FNMC-B or LFNC-B for liquidtight flexible nonmetallic conduit Type B or with standard metal liquidtight fittings. See NMLT connectors for further information. See Couplings (Splices) to reduce waste and conjoin lengths of Type NM conduit. Continuous lengths on reels available in 1/2″ and 3/4″ diameters only. Larger sizes available in non-continuous lengths on reels. Sections are tied or taped and must be separated for use. Markets: Cell Towers, Construction, DataComm, Renewable Energy, Ship Building, Telecommunications, Utilities, Wastewater Treatment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type NM - Non Metallic Flex Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type NM - Non Metallic Flex Conduit
Type NM - Non Metallic Flex Conduit
A general purpose, UL and CSA listed, nonmetallic liquidtight conduit offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline and oils. Often used for air conditioning hook-ups and other outdoor applications. Application: Type NM is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for Flexible Liquidtight Nonmetallic Conduit (LFNC-B or FNMC-B). For containment of 1000 volt and lower potential circuits. Listed and marked for outdoor use. Listed and marked for direct burial and in poured concrete Installations in hazardous (classified) locations: Class I Div. 2 Article 501 Class II Div. 1 & 2 Article 502 Class III Div. 1 & 2 Article 503 Electric signs and outdoor lighting over 1000 volts. Article 600.32(A). Wiring methods for pools and spas. Article 680. Conforms to the requirements of Section 14.5.5 of the electrical Standard for Industrial Machinery NFPA-79. Fittings: Suitable for use with nonmetallic fittings marked for FNMC-B or LFNC-B for liquidtight flexible nonmetallic conduit Type B or with standard metal liquidtight fittings. See NMLT connectors for further information. See Couplings (Splices) to reduce waste and conjoin lengths of Type NM conduit. Continuous lengths on reels available in 1/2″ and 3/4″ diameters only. Larger sizes available in non-continuous lengths on reels. Sections are tied or taped and must be separated for use. Markets: Cell Towers, Construction, DataComm, Renewable Energy, Ship Building, Telecommunications, Utilities, Wastewater Treatment

A general purpose, UL and CSA listed, nonmetallic liquidtight conduit offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline and oils. Often used for air conditioning hook-ups and other outdoor applications.

Application:

Type NM is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for Flexible Liquidtight Nonmetallic Conduit (LFNC-B or FNMC-B).

  • For containment of 1000 volt and lower potential circuits.
  • Listed and marked for outdoor use.
  • Listed and marked for direct burial and in poured concrete
  • Installations in hazardous (classified) locations:
    • Class I Div. 2 Article 501
    • Class II Div. 1 & 2 Article 502
    • Class III Div. 1 & 2 Article 503
  • Electric signs and outdoor lighting over 1000 volts. Article 600.32(A).
  • Wiring methods for pools and spas. Article 680.

Conforms to the requirements of Section 14.5.5 of the electrical Standard for Industrial Machinery NFPA-79.

Fittings:

Suitable for use with nonmetallic fittings marked for FNMC-B or LFNC-B for liquidtight flexible nonmetallic conduit Type B or with standard metal liquidtight fittings. See NMLT connectors for further information. See Couplings (Splices) to reduce waste and conjoin lengths of Type NM conduit.

Continuous lengths on reels available in 1/2″ and 3/4″ diameters only. Larger sizes available in non-continuous lengths on reels. Sections are tied or taped and must be separated for use.

Markets:

Cell Towers, Construction, DataComm, Renewable Energy, Ship Building, Telecommunications, Utilities, Wastewater Treatment

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type NM - Non Metallic Flex Conduit
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type CSA - CSA Certified Liquatite Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details