Dura-Line Datasheets for Electrical Conduit
Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems.
Electrical Conduit: Learn more
| Product Name | Notes |
|---|---|
| Cable-in-Conduit 600 Volt Aluminum trade name ”Cable Con” is a HDPE conduit system with a wide variety of 600 Volt cables pre-installed in the finished continuous length reel, eliminating the... | |
| Cable-in-Conduit 600 Volt Copper trade name ”CableCon” is a HDPE conduit system with a wide variety of 600 Volt Copper cables pre-installed in the finished continuous length reel, eliminating the... | |
| Cable-in-Conduit Coaxial trade name ”CableCon” is a HDPE conduit system with Coaxial Cable pre-installed in the finished continuous length reel, eliminating the need to pull in the Coaxial Cable. Normally... | |
| Cable-in-Conduit Fiber trade name ”CableCon” is a HDPE conduit system with Fiber Optic Cable pre-installed in the finished continuous length reel, eliminating the need to pull in or jet in... | |
| Cable-in-Conduit Medium Voltage trade name ”CableCon” is a HDPE conduit system with 15KV, 25KV or 35KV cables pre-installed in the finished continuous length reel, eliminating the need to pull in... | |
| Cable-in-Conduit Service Drops trade name ”CableCon” is a HDPE conduit system with the service drop pre-installed in the finished reel or coil, eliminating the need to place the service drop... | |
| Corrugated Standard is a more flexible form of HDPE conduit used to protect fiber cables in underground conduit systems. Corrugated Standard can be pulled into main conduit systems for short... | |
| Dura-Line Aerial Self-Support Figure-8 FuturePath® is a configuration of MicroDucts not unlike the OSP HDPE version, but has an additional oversheath and ¼” Extra High Strength Steel flooded strand attached... | |
| Dura-Line FuturePath Flex is an array of MicroDucts connected by an oversheath and a tangential partitioned web. Its flat configuration and ease of duct segregation make it ideal for MicroTrenching... | |
| Dura-Line FuturePathTM consists of multiple variations of MicroDuct in specific sizes all bound together with an oversheath for ease of placement. All of the MicroDuct have internal longitudinal ribbing... | |
| Dura-Line PinPointTM Locatable Conduit is made to Industry Standards for Power and Communications Applications. It can be installed using open trench methods, HDD (Horizontal Directional Drilled) Plowed, or pulled... | |
| Dura-Line Smooth Outside Wall HDPE Conduit with internal longitudinal ribs is made to Industry Standards for Power and Communications Applications. It can be installed using open trench methods, HDD (Horizontal... | |
| Dura-Line’s Armored FuturePath® is a configuration of MicroDucts not unlike the OSP HDPE version, but is designed for buried installations that are subject to ground movement, frost heave, or that... | |
| Dura-Line's Aerial FuturePath® is a configuration of MicroDucts not unlike the OSP HDPE version. The oversheath has additional UV inhibitors to allow 25+ years direct sunlight exposure while lashed to... | |
| Ribbed In/Ribbed Out In HDPE is a high-performance conduit used for underground installations into main conduits. Ribbed In/Ribbed Out In HDPE provides for reduced surface contact between inside walls and... | |
| Smoothwall HDPE is the most commonly used underground raceway and is typically packaged in continuous lengths on reels or coils allowing for fast installation with minimum joints. Smoothwall can be... | |
| Take a SILICORE lined HDPE Conduit, place a stainless steel corrugated tube that is hermetically sealed with a laser welded seam and you have a conduit that can stand up... | |
| Using MicroDucts from Dura-Line are a better way to utilize that empty space, both today and tomorrow. It allows you to expand your fiber network as you bring on new... | |
| Available in 1 ¼”duct Figure-8 construction with EHS (Extra High Strength), flooded galvanized support strand for one-step aerial placement HDPE has carbon black and antioxidents for maximum UV protection 1... | |
| Available size 1 ¼” Superior mechanical protection against rodents, ballistics, crush, chemicals, moisture penetration and ground or soil heave Flexible coated steel armor layer | |
| CIC MicroDucts are small ducts, (8.5mm – 12.7mm in Diameter) with a pre-installed Fiber Cable Ideal for MDU and FTTX Installations The Fiber Cable is pre-installed in the MicroDuct for... | |
| ETL Listed to UL 651A Manufactured from flexible HDPE, makes gradual bends without special equipment Continuous lengths reduce joining costs Excellent low temperature properties, allows installation in cold climates Outstanding... | |
| From ½” to 6” Manufactured from flexible HDPE, makes gradual bends without special equipment Continuous lengths reduce joining costs Excellent low temperature properties, allows installation in cold climates Outstanding long... | |
| Sizes 2”, 3“ and 4” Flexibility of corrugated with properties of smoothwall 24” bend radius, all sizes No memory, uncoils into straight length 40% lighter than PVC Low coefficient of... |