Dura-Line HDPE Conduit FuturePath® Figure-8

Description
Dura-Line Aerial Self-Support Figure-8 FuturePath® is a configuration of MicroDucts not unlike the OSP HDPE version, but has an additional oversheath and ¼” Extra High Strength Steel flooded strand attached to the MicroDuct bundle. This allows the FuturePath to be placed between poles or to buildings without the need to lash it to a support messenger. It is available in 12.7mm OD x 10mm ID MicroDucts in either a 7-way or 4-way version.
Description
Dura-Line Aerial Self-Support Figure-8 FuturePath® is a configuration of MicroDucts not unlike the OSP HDPE version, but has an additional oversheath and ¼” Extra High Strength Steel flooded strand attached to the MicroDuct bundle. This allows the FuturePath to be placed between poles or to buildings without the need to lash it to a support messenger. It is available in 12.7mm OD x 10mm ID MicroDucts in either a 7-way or 4-way version.

Suppliers

Company
Product
Description
Supplier Links
HDPE Conduit - FuturePath® Figure-8 - Dura-Line
Knoxville, TN, USA
Dura-Line Aerial Self-Support Figure-8 FuturePath® is a configuration of MicroDucts not unlike the OSP HDPE version, but has an additional oversheath and ¼” Extra High Strength Steel flooded strand attached to the MicroDuct bundle. This allows the FuturePath to be placed between poles or to buildings without the need to lash it to a support messenger. It is available in 12.7mm OD x 10mm ID MicroDucts in either a 7-way or 4-way version.

Dura-Line Aerial Self-Support Figure-8 FuturePath® is a configuration of MicroDucts not unlike the OSP HDPE version, but has an additional oversheath and ¼” Extra High Strength Steel flooded strand attached to the MicroDuct bundle. This allows the FuturePath to be placed between poles or to buildings without the need to lash it to a support messenger.

It is available in 12.7mm OD x 10mm ID MicroDucts in either a 7-way or 4-way version.

Supplier's Site

Technical Specifications

  Dura-Line
Product Category Electrical Conduit
Product Number FuturePath® Figure-8
Product Name HDPE Conduit
Material Polyethylene (PE) or HDPE
Unlock Full Specs
to access all available technical data

Similar Products

Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details