Dura-Line Flexible Conduit Smooth-Cor Flex

Description
Sizes 2”, 3“ and 4” Flexibility of corrugated with properties of smoothwall 24” bend radius, all sizes No memory, uncoils into straight length 40% lighter than PVC Low coefficient of friction
Datasheet
Description
Sizes 2”, 3“ and 4” Flexibility of corrugated with properties of smoothwall 24” bend radius, all sizes No memory, uncoils into straight length 40% lighter than PVC Low coefficient of friction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Conduit - Smooth-Cor Flex - Dura-Line
Knoxville, TN, USA
Flexible Conduit
Smooth-Cor Flex
Flexible Conduit Smooth-Cor Flex
Sizes 2”, 3“ and 4” Flexibility of corrugated with properties of smoothwall 24” bend radius, all sizes No memory, uncoils into straight length 40% lighter than PVC Low coefficient of friction
  • Sizes 2”, 3“ and 4”
  • Flexibility of corrugated with properties of smoothwall
  • 24” bend radius, all sizes
  • No memory, uncoils into straight length
  • 40% lighter than PVC
  • Low coefficient of friction
Supplier's Site Datasheet

Technical Specifications

  Dura-Line
Product Category Electrical Conduit
Product Number Smooth-Cor Flex
Product Name Flexible Conduit
Material Polyethylene (PE) or HDPE
Unlock Full Specs
to access all available technical data

Similar Products

Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 3 inch (76.2 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details