Dura-Line Armored HDPE Conduit FuturePath® Armored

Description
Dura-Line’s Armored FuturePath® is a configuration of MicroDucts not unlike the OSP HDPE version, but is designed for buried installations that are subject to ground movement, frost heave, or that may require protection from gophers or other rodents. Increased impact resistance plus the additional safeguard from incidental shovel damage is another advantage when using Armored FuturePath. The armored layer provides a superior level of crush resistance as well as supplemental defense against moisture, ballistics, and chemicals. It is constructed with a corrugated steel armor that is coated on both sides with a corrosion-resistant copolymer for corrosion resistance. It is then overlaid with an HDPE (High Density Polyethylene) jacket for superior protection in rugged environments. Armored FuturePath can be ordered with an integral locate wire for utility identification.
Datasheet
Description
Dura-Line’s Armored FuturePath® is a configuration of MicroDucts not unlike the OSP HDPE version, but is designed for buried installations that are subject to ground movement, frost heave, or that may require protection from gophers or other rodents. Increased impact resistance plus the additional safeguard from incidental shovel damage is another advantage when using Armored FuturePath. The armored layer provides a superior level of crush resistance as well as supplemental defense against moisture, ballistics, and chemicals. It is constructed with a corrugated steel armor that is coated on both sides with a corrosion-resistant copolymer for corrosion resistance. It is then overlaid with an HDPE (High Density Polyethylene) jacket for superior protection in rugged environments. Armored FuturePath can be ordered with an integral locate wire for utility identification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored HDPE Conduit - FuturePath® Armored - Dura-Line
Knoxville, TN, USA
Armored HDPE Conduit
FuturePath® Armored
Armored HDPE Conduit FuturePath® Armored
Dura-Line’s Armored FuturePath® is a configuration of MicroDucts not unlike the OSP HDPE version, but is designed for buried installations that are subject to ground movement, frost heave, or that may require protection from gophers or other rodents. Increased impact resistance plus the additional safeguard from incidental shovel damage is another advantage when using Armored FuturePath. The armored layer provides a superior level of crush resistance as well as supplemental defense against moisture, ballistics, and chemicals. It is constructed with a corrugated steel armor that is coated on both sides with a corrosion-resistant copolymer for corrosion resistance. It is then overlaid with an HDPE (High Density Polyethylene) jacket for superior protection in rugged environments. Armored FuturePath can be ordered with an integral locate wire for utility identification.

Dura-Line’s Armored FuturePath® is a configuration of MicroDucts not unlike the OSP HDPE version, but is designed for buried installations that are subject to ground movement, frost heave, or that may require protection from gophers or other rodents. Increased impact resistance plus the additional safeguard from incidental shovel damage is another advantage when using Armored FuturePath.

The armored layer provides a superior level of crush resistance as well as supplemental defense against moisture, ballistics, and chemicals. It is constructed with a corrugated steel armor that is coated on both sides with a corrosion-resistant copolymer for corrosion resistance. It is then overlaid with an HDPE (High Density Polyethylene) jacket for superior protection in rugged environments. Armored FuturePath can be ordered with an integral locate wire for utility identification.

Supplier's Site Datasheet

Technical Specifications

  Dura-Line
Product Category Electrical Conduit
Product Number FuturePath® Armored
Product Name Armored HDPE Conduit
Material Polyethylene (PE) or HDPE
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type ATLA-SS - All Temp Stainless Steel Conduit -  - Electri-Flex Company
Specs
Material Steel; Stainless
Size 2 inch (50.8 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details