Conduit shall be Anaconda SEALTITE® Type HTUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 3/8" thru 4". Conduit shall be UL listed, CSA certified and IP 67 rated when installed with approved end connectors.
Anamet Electrical, Inc. | |
---|---|
Product Category | Electrical Conduit |
Product Number | 37471 |
Product Name | Type HTUA - Higher and Lower Temperatures Liquid-Tight Flexible Metal Conduit (LFMC) |
Material | PVC & CPVC |