The F012 is our most popular model. This local indicator displays the actual flow rate, total and accumulated total. Total can be reset to zero by pressing the CLEAR button twice. The accumulated total can register up to 11 digits and is backed-up in EEPROM memory every minute, just as the running total. On-screen engineering units are easily configured from a comprehensive selection. Advantages
Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.
Features
Displays total and flow rate simultaneously.
Large digit selection for flow rate or total.
Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
Total - resettable: seven 17mm (0.67") digits.
Accumulated total - not resettable: eleven 8mm (0.31") digits.
Separate engineering units for flow rate and total.
Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit.
Selectable on-screen time units for flow rate: /sec, /min, /hour or /day.
Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit.
Green or amber LED backlight with adjustable intensity.
Auto backup of settings and running totals in EEPROM memory.
Easy configuration with clear alphanumerical display.
Ambient temperature: -40°C to +80°C (-40°F to 176°F).
The F012 is our most popular model. This local indicator displays the actual flow rate, total and accumulated total. Total can be reset to zero by pressing the CLEAR button twice. The accumulated total can register up to 11 digits and is backed-up in EEPROM memory every minute, just as the running total.
On-screen engineering units are easily configured from a comprehensive selection.
Advantages
- Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
- Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
- Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
- Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.
Features
- Displays total and flow rate simultaneously.
- Large digit selection for flow rate or total.
- Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
- Total - resettable: seven 17mm (0.67") digits.
- Accumulated total - not resettable: eleven 8mm (0.31") digits.
- Separate engineering units for flow rate and total.
- Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit.
- Selectable on-screen time units for flow rate: /sec, /min, /hour or /day.
- Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit.
- Green or amber LED backlight with adjustable intensity.
- Auto backup of settings and running totals in EEPROM memory.
- Easy configuration with clear alphanumerical display.
- Ambient temperature: -40°C to +80°C (-40°F to 176°F).