ams Sensors Germany GmbH Datasheets for Color Sensors

Color sensors register items by contrast, true color, or translucent index. True color sensors are based on one of the color models, most commonly the RGB model (red, green, blue).
Color Sensors: Learn more

Product Name Notes
MMCS6-sensor in SMD LCC10 package for hand and automated assembly Processes the measurement data based on 6 channels and one moitoring channel over the visible spectrum. Via aproximation methods it...
Processes the measurement data based on CIE 1931 (human eye perception) as XYZ values or within the Lab/Luv color space. The special interference filter technology shows no temperature or aging...
RGB sensor in SMD LCC8 package for hand and automated assembly FEATURES Dielectric filters guaranties the good optical properties of the color sensors, such as: High transmission No ageing of...
RGB sensor in TO39 package for hand assembly. FEATURES Dielectric filters guaranties the good optical properties of the color sensors, such as: High Transmission No Ageing of the Filter High...
The MTCS true color sensor, based on the standard spectral value function CIE 1931 (DIN ISO 13655 and DIN 5033), makes it possible to measure colors in the three-range method,...
True Color Sensor (filter CIE1931 LAB Tri-stimulus function) with programmable analog current integrator and with 16bit ADC and I²C interfac.
All our RGB Color sensors are based on RBG values MTRGBx (T,S,F)