ams Sensors Germany GmbH JENCOLOR 6-channel Multiple Color Sensors MMCS6

Description
MMCS6-sensor in SMD LCC10 package for hand and automated assembly Processes the measurement data based on 6 channels and one moitoring channel over the visible spectrum. Via aproximation methods it is possible to perform spectral like measurements. The special interference filter technology shows no temperature or aging drift effects and are long-term stable throughout the entire lifecycle. FEATURES Simultaneous or successive measurement of six spectral ranges High-resolution conversion of spectra to voltages High sensitiveness, transmission, signal frequency No ageing of the filter, high temperature stability Reduced cross talk and linear amplifying Programmable adjustment of transimpedance Power down feature Small in size, reduced thickness, lead free Small LCC10 package (SMD)
Description
MMCS6-sensor in SMD LCC10 package for hand and automated assembly Processes the measurement data based on 6 channels and one moitoring channel over the visible spectrum. Via aproximation methods it is possible to perform spectral like measurements. The special interference filter technology shows no temperature or aging drift effects and are long-term stable throughout the entire lifecycle. FEATURES Simultaneous or successive measurement of six spectral ranges High-resolution conversion of spectra to voltages High sensitiveness, transmission, signal frequency No ageing of the filter, high temperature stability Reduced cross talk and linear amplifying Programmable adjustment of transimpedance Power down feature Small in size, reduced thickness, lead free Small LCC10 package (SMD)

Suppliers

Company
Product
Description
Supplier Links
JENCOLOR 6-channel Multiple Color Sensors - MMCS6 - ams Sensors Germany GmbH
Jena, Germany
JENCOLOR 6-channel Multiple Color Sensors
MMCS6
JENCOLOR 6-channel Multiple Color Sensors MMCS6
MMCS6-sensor in SMD LCC10 package for hand and automated assembly Processes the measurement data based on 6 channels and one moitoring channel over the visible spectrum. Via aproximation methods it is possible to perform spectral like measurements. The special interference filter technology shows no temperature or aging drift effects and are long-term stable throughout the entire lifecycle. FEATURES Simultaneous or successive measurement of six spectral ranges High-resolution conversion of spectra to voltages High sensitiveness, transmission, signal frequency No ageing of the filter, high temperature stability Reduced cross talk and linear amplifying Programmable adjustment of transimpedance Power down feature Small in size, reduced thickness, lead free Small LCC10 package (SMD)

MMCS6-sensor in SMD LCC10 package for hand and automated assembly

Processes the measurement data based on 6 channels and one moitoring channel over the visible spectrum. Via aproximation methods it is possible to perform spectral like measurements. The special interference filter technology shows no temperature or aging drift effects and are long-term stable throughout the entire lifecycle.

FEATURES

  • Simultaneous or successive measurement of six spectral ranges
  • High-resolution conversion of spectra to voltages
  • High sensitiveness, transmission, signal frequency
  • No ageing of the filter, high temperature stability
  • Reduced cross talk and linear amplifying
  • Programmable adjustment of transimpedance
  • Power down feature
  • Small in size, reduced thickness, lead free
  • Small LCC10 package (SMD)
Supplier's Site

Technical Specifications

  ams Sensors Germany GmbH
Product Category Color Sensors
Product Number MMCS6
Product Name JENCOLOR 6-channel Multiple Color Sensors
Application Type Color Mark Detection; General Color Measurement
Color Types Detected 6 spectral wavelengths (Visible)
Light Source LEDs
Unlock Full Specs
to access all available technical data

Similar Products

Color sensor - SBSI-F-R3C-F12-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Chroma Meter - CL-200A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Input Voltage DC input; 3 VDC
View Details
Two color detectors - K13085-010K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible)
Number Of Colors Detected 2
Sensing Range 0.0019 mm (7.28E-5 inch)
View Details