ams Sensors Germany GmbH JENCOLOR RGB Color Sensor MRGBiCS

Description
RGB sensor in SMD LCC8 package for hand and automated assembly FEATURES Dielectric filters guaranties the good optical properties of the color sensors, such as: High transmission No ageing of the filter High temperature stability High signal frequency Reduced cross talk Small size (diameter of the optical sensitive surface ca. 2 mm) LCC package All our RGB Color sensors are based on RBG values MTRGBx (T,S,F)
Description
RGB sensor in SMD LCC8 package for hand and automated assembly FEATURES Dielectric filters guaranties the good optical properties of the color sensors, such as: High transmission No ageing of the filter High temperature stability High signal frequency Reduced cross talk Small size (diameter of the optical sensitive surface ca. 2 mm) LCC package All our RGB Color sensors are based on RBG values MTRGBx (T,S,F)

Suppliers

Company
Product
Description
Supplier Links
JENCOLOR RGB Color Sensor - MRGBiCS - ams Sensors Germany GmbH
Jena, Germany
JENCOLOR RGB Color Sensor
MRGBiCS
JENCOLOR RGB Color Sensor MRGBiCS
RGB sensor in SMD LCC8 package for hand and automated assembly FEATURES Dielectric filters guaranties the good optical properties of the color sensors, such as: High transmission No ageing of the filter High temperature stability High signal frequency Reduced cross talk Small size (diameter of the optical sensitive surface ca. 2 mm) LCC package All our RGB Color sensors are based on RBG values MTRGBx (T,S,F)

RGB sensor in SMD LCC8 package for hand and automated assembly
FEATURES

Dielectric filters guaranties the good optical properties of the color sensors, such as:

  • High transmission
  • No ageing of the filter
  • High temperature stability
  • High signal frequency
  • Reduced cross talk
  • Small size (diameter of the optical sensitive surface ca. 2 mm)
  • LCC package
  • All our RGB Color sensors are based on RBG values MTRGBx (T,S,F)
Supplier's Site

Technical Specifications

  ams Sensors Germany GmbH
Product Category Color Sensors
Product Number MRGBiCS
Product Name JENCOLOR RGB Color Sensor
Application Type Color Mark Detection; General Color Detection, Checks, and Regulations
Color Types Detected RGB (Visible)
Number Of Colors Detected 3
Number of Colors in Memory 3
Unlock Full Specs
to access all available technical data

Similar Products

Spectrophotometer - CM-5 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details
B5W-LB Light Convergent Reflective Sensor - B5W-LB1112-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
RGB color sensors - S10917-35GT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible)
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details