ams Sensors Germany GmbH JENCOLOR True Color Sensor MTCSiCT

Description
The MTCS true color sensor, based on the standard spectral value function CIE 1931 (DIN ISO 13655 and DIN 5033), makes it possible to measure colors in the three-range method, in accordance. FEATURES Detection/ measurement of colors more accurately and much faster than human eye Low dark current Signal input frequencies >100 kHz RoHS compliant Values display as XYZ Calibration in system L*a*b All our True Color sensors are XYZ sensors based on the principle of CIE 1931. MTCSiCx (T,S,F)
Description
The MTCS true color sensor, based on the standard spectral value function CIE 1931 (DIN ISO 13655 and DIN 5033), makes it possible to measure colors in the three-range method, in accordance. FEATURES Detection/ measurement of colors more accurately and much faster than human eye Low dark current Signal input frequencies >100 kHz RoHS compliant Values display as XYZ Calibration in system L*a*b All our True Color sensors are XYZ sensors based on the principle of CIE 1931. MTCSiCx (T,S,F)

Suppliers

Company
Product
Description
Supplier Links
JENCOLOR True Color Sensor - MTCSiCT - ams Sensors Germany GmbH
Jena, Germany
JENCOLOR True Color Sensor
MTCSiCT
JENCOLOR True Color Sensor MTCSiCT
The MTCS true color sensor, based on the standard spectral value function CIE 1931 (DIN ISO 13655 and DIN 5033), makes it possible to measure colors in the three-range method, in accordance. FEATURES Detection/ measurement of colors more accurately and much faster than human eye Low dark current Signal input frequencies >100 kHz RoHS compliant Values display as XYZ Calibration in system L*a*b All our True Color sensors are XYZ sensors based on the principle of CIE 1931. MTCSiCx (T,S,F)

The MTCS true color sensor, based on the standard spectral value function CIE 1931 (DIN ISO 13655 and DIN 5033), makes it possible to measure colors in the three-range method, in accordance.

FEATURES

  • Detection/ measurement of colors more accurately and much faster than human eye
  • Low dark current
  • Signal input frequencies >100 kHz
  • RoHS compliant
  • Values display as XYZ
  • Calibration in system L*a*b
  • All our True Color sensors are XYZ sensors based on the principle of CIE 1931. MTCSiCx (T,S,F)
Supplier's Site

Technical Specifications

  ams Sensors Germany GmbH
Product Category Color Sensors
Product Number MTCSiCT
Product Name JENCOLOR True Color Sensor
Application Type True Color Recognition; Color Mark Detection; Quality Control, Color Measurement
Color Types Detected XYZ values based on CIE 1931 (Visible)
Number Of Colors Detected 3
Number of Colors in Memory 3
Unlock Full Specs
to access all available technical data

Similar Products

Color sensor - SOEC-RT-Q50-PS-S-7L - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay
Sensing Range 32 mm (1.26 inch)
View Details
2 suppliers
Registration Sensors - 2131747 - RS Components, Ltd.
Specs
Light Source LEDs; White LED
Output Options Pnp
View Details
Reflex Sensor for the Distinction of Materials and Parts - colorSENSOR CFS4-J03 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details
Spectrophotometer - CM-2600d - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details