VOXMICRO Datasheets for Wireless Network Components
Wireless network components are used to build or replace worn out devices within a wireless network.
Wireless Network Components: Learn more
| Product Name | Notes |
|---|---|
| AIRETOS® E61 Class - Series R: 802.11 ac/abgn Wi-Fi BLE 5.0 Combo Dual Band modules. Key Features Fully featured WAVE2 choice for the computing market Dual Band with Multi User... | |
| AIRETOS® E61 Class - Series Xkit: 802.11 ac/abgn Wi-Fi BLE 5.0 Combo Dual Band modules. Key Features Fully featured WAVE2 choice for the computing market Dual Band with Multi User... | |
| AIRETOS® E63 Class - Series B: First fully featured 802.11ax (Wi-Fi 6) modules for the computing, enterprise, and industrial markets Key Features Fully featured Wi-Fi 6 for the computing, enterprise... | |
| AIRETOS® E63 Class - Series F: First fully featured 802.11ax (Wi-Fi 6) modules for the computing, enterprise, and industrial markets Key Features Fully featured Wi-Fi 6 for the computing, enterprise... | |
| AIRETOS® E63 Class - Series R: First fully featured 802.11ax (Wi-Fi 6) modules for the computing, enterprise, and industrial markets Key Features Fully featured Wi-Fi 6 choice for the computing... | |
| AIRETOS® E63 Class - Series W: First fully featured 802.11ax (Wi-Fi 6) modules for the computing, enterprise, and industrial markets Key Features Fully featured Wi-Fi 6 for the computing, enterprise... | |
| AIRETOS® E63 Class - Series X: First fully featured 802.11ax (Wi-Fi 6) modules for the computing, enterprise, and industrial markets Key Features Fully featured Wi-Fi 6 for the computing, enterprise... | |
| AIRETOS® E94 Class - Series H: 802.11 abgn 2T/2R Dual Band Wi-Fi & BT Combo modules. Key Features Dual Band (DB) 2.4Ghz + 5 Ghz wireless connection up to 300Mbps... | |
| AIRETOS® E95 Class - Series B: Powerful 802.11abgn (Wi-Fi 4) Dual-Band Modules up to industrial-grade for demanding applications with backward compatibility. Key Features Up to True Industrial Grade, for severe... | |
| AIRETOS® E95 Class - Series H: Powerful 802.11abgn (Wi-Fi 4) Dual-Band Modules up to industrial-grade for demanding applications with backward compatibility. Key Features Up to True Industrial Grade, for severe... | |
| AIRETOS® E95 Class - Series N: Powerful 802.11abgn (Wi-Fi 4) Dual-Band Modules up to industrial-grade for demanding applications with backward compatibility. Key Features Optimal price point for the value computing... | |
| AIRETOS® E95 Class - Series X: Powerful 802.11abgn (Wi-Fi 4) Dual-Band Modules up to industrial-grade for demanding applications with backward compatibility. Key Features Up to True Industrial Grade, for severe... | |
| AIRETOS® E95 Class - Series Xkit: Powerful 802.11abgn (Wi-Fi 4) Dual-Band Modules up to industrial-grade for demanding applications with backward compatibility. Key Features Optimal price point for the value computing... | |
| AIRETOS® E98 Class - Series B: High-class 802.11ac (Wi-Fi 5) powerful Dual-Band Modules up to industrial-grade for demanding home and enterprise networks. Key Features IEEE 802.11ac Dual Band (backwards compatible... | |
| AIRETOS® E98 Class - Series H: High-class 802.11ac (Wi-Fi 5) powerful Dual-Band Modules up to industrial-grade for demanding home and enterprise networks. Key Features IEEE 802.11ac Dual Band (backwards compatible... | |
| AIRETOS® E98 Class - Series X: High-class 802.11ac (Wi-Fi 5) powerful Dual-Band Modules up to industrial-grade for demanding home and enterprise networks. Key Features IEEE 802.11ac Dual Band (backwards compatible... | |
| AIRETOS® HA92 Class - Series F: Complete high-power implementation of the 802.11ah Wi-Fi HaLow in hosted modules. Key Features Support 1/2/4 MHz bandwidth Up to 15 Mbps data rate Low... | |
| HA92 Class is compliant with the IEEE 802.11ah standard (HaLow), operates at sub 1GHz bandwidth, enables long-range data transmission with low power consumption, and is created with a choice of... | |
| The AIRETOS® E61 Class is a highly integrated and cost-effective single-die wireless Wi-Fi / Bluetooth combo solution to support 1×2 IEEE 802.11ac/abgn (Wi-Fi 5) PCI-E WLAN standards and BT 5.0. | |
| The AIRETOS® E63 Class sets a new industry benchmark by marrying state-of-the-art Wi-Fi 6 and Bluetooth 5.1 capabilities with extended features and leading-edge design. The E63 Class reflects VoxMicro's continuing... | |
| The AIRETOS® E94 Class highly integrated solutions provide customers with great design flexibility and consumers with enormous wireless experience improvement. Its Bluetooth system can be enabled and disabled independently, it... | |
| The AIRETOS® E95 Class supports high-end wireless link configurations that can use a full range of enterprise-level protocol features, like CCX compatibility and FIPS-loopback for hardware-based security. Industrial and military... | |
| The AIRETOS® E98 Class supports high-end wireless link configurations for retail, carrier and enterprise networking customers. The E98 Class includes 2- and 3-stream, dual-band 802.11ac (Wi-Fi 5) to PCIe modular... |