The AIRETOS® E63 Class sets a new industry benchmark by marrying state-of-the-art Wi-Fi 6 and Bluetooth 5.1 capabilities with extended features and leading-edge design. The E63 Class reflects VoxMicro's continuing commitment to leadership in the wireless connectivity era by delivering first in the market the new-generation, low-power, resilient multi-gigabit Wi-Fi 6 connectivity, fully leveraging Qualcomm's new innovative QCA6391 connectivity Chip-on-Board (CoB).
Building on VoxMicro's history of delivering advanced Wi-Fi solutions, the E63 Class provides an 18 modules variety of high performance, full-featured, Wi-Fi 6 Chip-on-Board solutions based on the latest 802.11ax standard. E63 Class approaches 1.8 Gbps - the highest throughput of any comparable smartphone chipset to date, as well as 1024 QAM modulation across 2.4 and 5 GHz bands combined with Dual Band Simultaneous (DBS) operation.
The essential mechanism of 8-Stream sounding allows Wi-Fi 6 mobile and computing devices to take full advantage of the growing base of 8×8 MU-MIMO Wi-Fi 6 Access Points being commercially deployed. The multi-generational, field-proven capabilities OFDMA and MU-MIMO improve spectral efficiency, capacity and help ensure seamless experiences across congested networks.
The Dual-band simultaneous 2×2 MIMO operation and 8-stream sounding enable up to double the throughput performance and up to 50 percent extended range and coverage compared to Wi-Fi 5 mobile devices. E63 advanced power-management architecture provides up to 50 percent improvement in power efficiency, compared to previous Wi-Fi generation solutions. The feature of Target Wakeup Time (TWT) supports up to 67 percent lower power consumption for streaming, Wi-Fi calling and other network-intensive applications.
The Wi-Fi Protected Access 3 (WPA-3) support goes far beyond baseline requirements, with all optional and mandatory elements of the latest Wi-Fi Security protocol (WPA-3), including WPA3-Personal, WPA3-Enterprise, WPA3-Enhanced Open, and WPA3-Easy Connect supported. OFDMA and MU-MIMO - leveraged across both 2.4 and 5GHz band, is designed to deliver significant latency reduction due to more efficient use.
| VOXMICRO | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | AIRETOS E63 Class (Wi-Fi 6) |
| Product Name | The first commercial Wi-Fi 6 Chip-On-Board modules |