AIRETOS® E95 Class - Series Xkit: Powerful 802.11abgn (Wi-Fi 4) Dual-Band Modules up to industrial-grade for demanding applications with backward compatibility.
Key Features
Optimal price point for the value computing market
2.4Ghz wireless connection up to 150Mbps
Lowest (best-in-class) power consumption
Support for DirectConnect / Wi-Fi CERTIFIED Direct® and Miracast®
Modular World Regulatory Certification (50+ domains)
Technical Summary
Form Factor
Full-mini PCIe, Kit
Chipset
Qualcomm-Atheros QCA9565-CR4A
Standard
IEEE 802.11bgn Wi-Fi + Bluetooth 4.0
Data Transfer Rates
Up to 150Mbps (dynamic)
Industrial Reference
based on Qualcomm Atheros reference design NFA335
Communications Interface
WLAN via PCI Express Standard 1.1 host I/O
Antenna Type
Two on board MHF4 connectors (Main + Auxiliary)
RF Output Power, per chain
up to 22dBm
RF Output Power, combined
up to 22dBm
Industry Standards
Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast®
Power Consumption
269 mA *during Transmit Packet Test HT 40
Operating Temperature
up to -20 ~ +75 Celsius
Operating System
Windows, Linux, macOS, Android
Pre-approved Antenna Series
WAPH
Internal, PCB Dipole
< 2.5db
WAFH
Internal, FPC Dipole
< 3db
WAMF
Internal, F-Type PIFA
< 3db
WAND*
External, Omni
< 5db
WEAD
External, PCB Dipole
< 5db
*certified on demand
List may vary per domain
Our Services
Compliance & Regulatory
We support customers to bring their wireless products to end use in accordance with their certification needs.
Electronic Design
Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications.
Software Engineering
We provide the optimal support from custom designs to innovative system-level codebases and development kits.
The power of AIRETOS® E95 Class
The AIRETOS® E95 Class supports high-end wireless link configurations that can use a full range of enterprise-level protocol features, like CCX compatibility and FIPS-loopback for hardware-based security. Industrial and military operating conditions variants are available too, making the E95 Class a gamut of choice for designing demanding applications with backward compatibility.
The E95 Class provides great options for Outdoor IIoT and Industry 4.0 IoT, Smart Cities Infrastructure, Agriculture and Energy, Transportation and Mobility Solutions, Drones & Robotics, Medical & Healthcare Devices, Smart Environment, and Habitation Spaces Sensor Aggregators, Automotive and Aerospace Networking.
AIRETOS® E95 Class - Series Xkit: Powerful 802.11abgn (Wi-Fi 4) Dual-Band Modules up to industrial-grade for demanding applications with backward compatibility.
Key Features
- Optimal price point for the value computing market
- 2.4Ghz wireless connection up to 150Mbps
- Lowest (best-in-class) power consumption
- Support for DirectConnect / Wi-Fi CERTIFIED Direct® and Miracast®
- Modular World Regulatory Certification (50+ domains)
|
Technical Summary |
| Form Factor | Full-mini PCIe, Kit |
| Chipset | Qualcomm-Atheros QCA9565-CR4A |
| Standard | IEEE 802.11bgn Wi-Fi + Bluetooth 4.0 |
| Data Transfer Rates | Up to 150Mbps (dynamic) |
| Industrial Reference | based on Qualcomm Atheros reference design NFA335 |
| Communications Interface | WLAN via PCI Express Standard 1.1 host I/O |
| Antenna Type | Two on board MHF4 connectors (Main + Auxiliary) |
| RF Output Power, per chain | up to 22dBm |
| RF Output Power, combined | up to 22dBm |
| Industry Standards | Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® |
| Power Consumption | 269 mA *during Transmit Packet Test HT 40 |
| Operating Temperature | up to -20 ~ +75 Celsius |
| Operating System | Windows, Linux, macOS, Android |
|
Pre-approved Antenna Series | |
| WAPH | Internal, PCB Dipole | < 2.5db |
| WAFH | Internal, FPC Dipole | < 3db |
| WAMF | Internal, F-Type PIFA | < 3db |
| WAND* | External, Omni | < 5db |
| WEAD | External, PCB Dipole | < 5db |
| *certified on demand | | |
| List may vary per domain | | |
|
Our Services |
| Compliance & Regulatory | We support customers to bring their wireless products to end use in accordance with their certification needs. |
| Electronic Design | Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications. |
| Software Engineering | We provide the optimal support from custom designs to innovative system-level codebases and development kits. |
|
The power of AIRETOS® E95 Class |
| The AIRETOS® E95 Class supports high-end wireless link configurations that can use a full range of enterprise-level protocol features, like CCX compatibility and FIPS-loopback for hardware-based security. Industrial and military operating conditions variants are available too, making the E95 Class a gamut of choice for designing demanding applications with backward compatibility.
The E95 Class provides great options for Outdoor IIoT and Industry 4.0 IoT, Smart Cities Infrastructure, Agriculture and Energy, Transportation and Mobility Solutions, Drones & Robotics, Medical & Healthcare Devices, Smart Environment, and Habitation Spaces Sensor Aggregators, Automotive and Aerospace Networking. |