AIRETOS® E61 Class - Series Xkit: 802.11 ac/abgn Wi-Fi BLE 5.0 Combo Dual Band modules.
Key Features
Fully featured WAVE2 choice for the computing market
Dual Band with Multi User MIMO support
Bluetooth 5.0 Compliance with Class I mode, ANT+ and BLE
Extended Grade Variant X; Industrial range operating temperatures
Modular World Regulatory Certification (50+ domains)
Technical Summary
Form Factor
Full-mini PCIe, Kit
Chipset
Qualcomm-Atheros QCA6174A-5
Standard
IEEE 802.11ac/abgn Wi-Fi combo with BT5.0
Data Transfer Rates
Up to 867Mbps (dynamic)
Industrial Reference
Qualcomm Atheros reference design QNFA364A (QCA P/N NFA364A)
Communications Interface
WLAN via PCI Express Standard 2.1 host I/O + Bluetooth via USB PIN mapping
Antenna Type
Two on board MHF4 connectors
RF Output Power, per chain
up to 20dBm
RF Output Power, combined
up to 23dBm
Industry Standards
Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast®
Power Consumption
405 mA *during Transmit Packet Test HT40
Operating Temperature
up to -40 to +85 Celsius
Operating System
Windows, Linux, macOS, Android
Pre-approved Antenna Series
WAPH
Internal, PCB Dipole
< 2.5db
WAFH
Internal, FPC Dipole
< 3db
WAMF
Internal, F-Type PIFA
< 3db
WAND*
External, Omni
< 5db
WEAD
External, PCB Dipole
< 5db
*Certified on demand
List may vary per domain
Our Services
Compliance & Regulatory
We support customers to bring their wireless products to end use in accordance with their certification needs.
Electronic Design
Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications.
Software Engineering
We provide the optimal support from custom designs to innovative system-level codebases and development kits.
The power of AIRETOS® E61 Class
The AIRETOS® E61 Class is a highly integrated and cost-effective single-die wireless Wi-Fi / Bluetooth combo solution to support 1×2 IEEE 802.11ac/abgn (Wi-Fi 5) PCI-E WLAN standards and BT 5.0. It enables seamless integration of WLAN and BT with low-energy technology in a small footprint, low-height, modular design providing a fully-featured cost-effective solution for consumer applications. The AIRETOS® E61 Class comes with World-level Regulatory Compliance and full compatibility with the latest industry standards and advisory for regulatory adaptability, aiding swift design-to-market deployment solution for the growing consumer electronics applications. E61 Class supports high-speed Wi-Fi connectivity and enriched media experiences and has integrated RF front-end and single-ended design for simpler and low-cost design. A high level of integration and full implementation of power management functions specified in the E61 Class minimizes system power requirements. Both WLAN and BT conserve power having several power-saving modes implemented, like MIMO-PS, UAPSD, Green-Tx, host power offload, Packet-power-save (PHY-NAP), early beacon termination.
AIRETOS® E61 Class - Series Xkit: 802.11 ac/abgn Wi-Fi BLE 5.0 Combo Dual Band modules.
Key Features
- Fully featured WAVE2 choice for the computing market
- Dual Band with Multi User MIMO support
- Bluetooth 5.0 Compliance with Class I mode, ANT+ and BLE
- Extended Grade Variant X; Industrial range operating temperatures
- Modular World Regulatory Certification (50+ domains)
|
Technical Summary |
| Form Factor | Full-mini PCIe, Kit |
| Chipset | Qualcomm-Atheros QCA6174A-5 |
| Standard | IEEE 802.11ac/abgn Wi-Fi combo with BT5.0 |
| Data Transfer Rates | Up to 867Mbps (dynamic) |
| Industrial Reference | Qualcomm Atheros reference design QNFA364A (QCA P/N NFA364A) |
| Communications Interface | WLAN via PCI Express Standard 2.1 host I/O + Bluetooth via USB PIN mapping |
| Antenna Type | Two on board MHF4 connectors |
| RF Output Power, per chain | up to 20dBm |
| RF Output Power, combined | up to 23dBm |
| Industry Standards | Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® |
| Power Consumption | 405 mA *during Transmit Packet Test HT40 |
| Operating Temperature | up to -40 to +85 Celsius |
| Operating System | Windows, Linux, macOS, Android |
|
Pre-approved Antenna Series | |
| WAPH | Internal, PCB Dipole | < 2.5db |
| WAFH | Internal, FPC Dipole | < 3db |
| WAMF | Internal, F-Type PIFA | < 3db |
| WAND* | External, Omni | < 5db |
| WEAD | External, PCB Dipole | < 5db |
| *Certified on demand | | |
| List may vary per domain | | |
|
Our Services |
| Compliance & Regulatory | We support customers to bring their wireless products to end use in accordance with their certification needs. |
| Electronic Design | Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications. |
| Software Engineering | We provide the optimal support from custom designs to innovative system-level codebases and development kits. |
|
The power of AIRETOS® E61 Class |
| The AIRETOS® E61 Class is a highly integrated and cost-effective single-die wireless Wi-Fi / Bluetooth combo solution to support 1×2 IEEE 802.11ac/abgn (Wi-Fi 5) PCI-E WLAN standards and BT 5.0. It enables seamless integration of WLAN and BT with low-energy technology in a small footprint, low-height, modular design providing a fully-featured cost-effective solution for consumer applications. The AIRETOS® E61 Class comes with World-level Regulatory Compliance and full compatibility with the latest industry standards and advisory for regulatory adaptability, aiding swift design-to-market deployment solution for the growing consumer electronics applications. E61 Class supports high-speed Wi-Fi connectivity and enriched media experiences and has integrated RF front-end and single-ended design for simpler and low-cost design. A high level of integration and full implementation of power management functions specified in the E61 Class minimizes system power requirements. Both WLAN and BT conserve power having several power-saving modes implemented, like MIMO-PS, UAPSD, Green-Tx, host power offload, Packet-power-save (PHY-NAP), early beacon termination. |