Electro Kinetic Technologies Datasheets for Material Handling Carts and Trucks

Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more

Product Name Notes
The 1031 PONY EXPRESS motorized platform carts provide maximum maneuverability with the highest payload specifications within the family of products. Unique to the 1031 is the spring-suspension and center wheel...
The 1040 PONY EXPRESS motorized platform cart is an economical solution to electric cart applications. The 1040 has similar features as the 1031 with a front drive axle system and...
The endoscopy and dialysis cart product line offers a motorized workstation platform that is simple to operate, user friendly design features and highly customizable to solve your most challenging transport...
The PONY EXPRESS Gas Cylinder Tank Cart product line offers ergonomically designed electric carts to reduce the push/pull forces that cause musculoskeletal injuries while moving large gas cylinders. These motorized...
The PONY EXPRESS Linen Cart product line offers ergonomically designed electric carts to reduce the push/pull forces that cause musculoskeletal injuries while moving heavy laundry and linen carts. We can...
The PONY EXPRESS Motorized Laundry Cart product line offers ergonomically designed electric carts to reduce the push/pull forces that cause musculoskeletal injuries while moving heavy laundry carts. We can supply...
The PONY EXPRESS Motorized Mail Room Cart product line offers ergonomically designed electric carts to reduce the push/pull forces that cause musculoskeletal injuries while moving large manual carts through your...
The PONY EXPRESS Motorized Security Linen Cart product line offers ergonomically designed electric carts to reduce the push/pull forces that cause musculoskeletal injuries while moving heavy linen carts. These units...
Unlike other electric shopping carts, the Mid-Wheel Drive EZ-Shopper 8000 provides exceptional maneuverability without sacrificing the advantages of a transaxle drive system: Superior power with 0.6 hp DC motor &