Electro Kinetic Technologies Endoscopy & Dialysis Cart

Description
The endoscopy and dialysis cart product line offers a motorized workstation platform that is simple to operate, user friendly design features and highly customizable to solve your most challenging transport requirements. Custom design options Materials: Steel, Aluminum, Composite, antimicrobial Capacities 1,000 lbs (450 kg) to 2,000 lbs (910 kg) Retractable drive allows cart to be pushed sideways Colors Multiple shelving and draw combinations Easy to use controls Maintenance free permanent magnet motor, and non-marking tires Variable speed control Horn, key switch and emergency stop Automatic dynamic braking & parking brake Speed range: 0-3 MPH (0-4.8 km/hr) Electrical: 100-240 VAC, 50/60 Hz (2) 33HH, 12 volt, AGM maintenance free batteries, with charging system
Description
The endoscopy and dialysis cart product line offers a motorized workstation platform that is simple to operate, user friendly design features and highly customizable to solve your most challenging transport requirements. Custom design options Materials: Steel, Aluminum, Composite, antimicrobial Capacities 1,000 lbs (450 kg) to 2,000 lbs (910 kg) Retractable drive allows cart to be pushed sideways Colors Multiple shelving and draw combinations Easy to use controls Maintenance free permanent magnet motor, and non-marking tires Variable speed control Horn, key switch and emergency stop Automatic dynamic braking & parking brake Speed range: 0-3 MPH (0-4.8 km/hr) Electrical: 100-240 VAC, 50/60 Hz (2) 33HH, 12 volt, AGM maintenance free batteries, with charging system

Suppliers

Company
Product
Description
Supplier Links
 - Endoscopy & Dialysis Cart - Electro Kinetic Technologies
Germantown, WI, USA
Endoscopy & Dialysis Cart
Endoscopy & Dialysis Cart
The endoscopy and dialysis cart product line offers a motorized workstation platform that is simple to operate, user friendly design features and highly customizable to solve your most challenging transport requirements. Custom design options Materials: Steel, Aluminum, Composite, antimicrobial Capacities 1,000 lbs (450 kg) to 2,000 lbs (910 kg) Retractable drive allows cart to be pushed sideways Colors Multiple shelving and draw combinations Easy to use controls Maintenance free permanent magnet motor, and non-marking tires Variable speed control Horn, key switch and emergency stop Automatic dynamic braking & parking brake Speed range: 0-3 MPH (0-4.8 km/hr) Electrical: 100-240 VAC, 50/60 Hz (2) 33HH, 12 volt, AGM maintenance free batteries, with charging system

The endoscopy and dialysis cart product line offers a motorized workstation platform that is simple to operate, user friendly design features and highly customizable to solve your most challenging transport requirements.

  • Custom design options
    • Materials: Steel, Aluminum, Composite, antimicrobial
    • Capacities 1,000 lbs (450 kg) to 2,000 lbs (910 kg)
    • Retractable drive allows cart to be pushed sideways
    • Colors
    • Multiple shelving and draw combinations
  • Easy to use controls
  • Maintenance free permanent magnet motor, and non-marking tires
  • Variable speed control
  • Horn, key switch and emergency stop
  • Automatic dynamic braking & parking brake
  • Speed range: 0-3 MPH (0-4.8 km/hr)
  • Electrical: 100-240 VAC, 50/60 Hz
  • (2) 33HH, 12 volt, AGM maintenance free batteries, with charging system

Technical Specifications

  Electro Kinetic Technologies
Product Category Material Handling Carts and Trucks
Product Number Endoscopy & Dialysis Cart
Cart / Truck Type Cabinet Cart; Endoscopy/Dialysis Cart
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Dollies - 2837093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 662 lbs (300 kg)
Length 24 inch (600 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details