Electro Kinetic Technologies PONY EXPRESS Model 1031-M

Description
The 1031 PONY EXPRESS motorized platform carts provide maximum maneuverability with the highest payload specifications within the family of products. Unique to the 1031 is the spring-suspension and center wheel transaxle drive system. This system extends the life of the transaxle drive and improves the performance over inclines. The center wheel mounting gives the 1031 an extremely tight turning radius that reduces transport time. Usable Platform Length: 49" (1245 mm) Usable Platform Width: 25.5" (650 mm) Capacity: 1500 lbs (680 kg) • Spring-suspension and center wheel transaxle drive system • Maintenance free permanent magnet motor • Non-marking tires • Variable speed control • Horn, key switch, emergency stop • Hi/low speed switch • (2) 33AH, 12 volt, AGM maintenance free batteries, with charging system • Automatic dynamic braking & parking brake • Handle Height: 39" (990 mm) • Deck Height: 11.5" (290 mm) • Incline Rating: 6˚ • Speed Range: 0-3 MPH (0-4.8 km/hr) • Electrical: 100-240 VAC, 50/60HZ
Datasheet
Description
The 1031 PONY EXPRESS motorized platform carts provide maximum maneuverability with the highest payload specifications within the family of products. Unique to the 1031 is the spring-suspension and center wheel transaxle drive system. This system extends the life of the transaxle drive and improves the performance over inclines. The center wheel mounting gives the 1031 an extremely tight turning radius that reduces transport time. Usable Platform Length: 49" (1245 mm) Usable Platform Width: 25.5" (650 mm) Capacity: 1500 lbs (680 kg) • Spring-suspension and center wheel transaxle drive system • Maintenance free permanent magnet motor • Non-marking tires • Variable speed control • Horn, key switch, emergency stop • Hi/low speed switch • (2) 33AH, 12 volt, AGM maintenance free batteries, with charging system • Automatic dynamic braking & parking brake • Handle Height: 39" (990 mm) • Deck Height: 11.5" (290 mm) • Incline Rating: 6˚ • Speed Range: 0-3 MPH (0-4.8 km/hr) • Electrical: 100-240 VAC, 50/60HZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PONY EXPRESS - Model 1031-M - Electro Kinetic Technologies
Germantown, WI, USA
PONY EXPRESS
Model 1031-M
PONY EXPRESS Model 1031-M
The 1031 PONY EXPRESS motorized platform carts provide maximum maneuverability with the highest payload specifications within the family of products. Unique to the 1031 is the spring-suspension and center wheel transaxle drive system. This system extends the life of the transaxle drive and improves the performance over inclines. The center wheel mounting gives the 1031 an extremely tight turning radius that reduces transport time. Usable Platform Length: 49" (1245 mm) Usable Platform Width: 25.5" (650 mm) Capacity: 1500 lbs (680 kg) • Spring-suspension and center wheel transaxle drive system • Maintenance free permanent magnet motor • Non-marking tires • Variable speed control • Horn, key switch, emergency stop • Hi/low speed switch • (2) 33AH, 12 volt, AGM maintenance free batteries, with charging system • Automatic dynamic braking & parking brake • Handle Height: 39" (990 mm) • Deck Height: 11.5" (290 mm) • Incline Rating: 6˚ • Speed Range: 0-3 MPH (0-4.8 km/hr) • Electrical: 100-240 VAC, 50/60HZ

The 1031 PONY EXPRESS motorized platform carts provide maximum maneuverability with the highest payload specifications within the family of products. Unique to the 1031 is the spring-suspension and center wheel transaxle drive system. This system extends the life of the transaxle drive and improves the performance over inclines. The center wheel mounting gives the 1031 an extremely tight turning radius that reduces transport time.

Usable Platform Length: 49" (1245 mm)
Usable Platform Width: 25.5" (650 mm)
Capacity: 1500 lbs (680 kg)

• Spring-suspension and center wheel transaxle drive system
• Maintenance free permanent magnet motor
• Non-marking tires
• Variable speed control
• Horn, key switch, emergency stop
• Hi/low speed switch
• (2) 33AH, 12 volt, AGM maintenance free batteries, with charging system
• Automatic dynamic braking & parking brake
• Handle Height: 39" (990 mm)
• Deck Height: 11.5" (290 mm)
• Incline Rating: 6˚
• Speed Range: 0-3 MPH (0-4.8 km/hr)
• Electrical: 100-240 VAC, 50/60HZ

Supplier's Site Datasheet

Technical Specifications

  Electro Kinetic Technologies
Product Category Material Handling Carts and Trucks
Product Number Model 1031-M
Product Name PONY EXPRESS
Cart / Truck Type Platform Truck
Capacity 1500 lbs (680 kg)
Material Steel
Tires Solid
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details