Electro Kinetic Technologies PONY EXPRESS Model 1040

Description
The 1040 PONY EXPRESS motorized platform cart is an economical solution to electric cart applications. The 1040 has similar features as the 1031 with a front drive axle system and lighter payload. MODEL 1040 • Front wheel transaxle drive system • Maintenance free permanent magnet motor • Non-marking tires • Variable speed control • Horn, key switch, emergency stop • Hi/low speed switch • (2) 33 AH, 12 volt, AGM maintenance free batteries, with charging system • Automatic dynamic braking & parking brake SPECIFICATIONS Usable Platform Length: 32” (815 mm) Usable Platform Width: 24" (610 mm) Deck Height: 11.5” (290 mm) Weight Capacity: 1000 lbs (450 kg) Incline Rating: 6° Speed Range: 0-3 MPH (0-4.8 km/hr) Electrical: 100-240 VAC, 50/60Hz
Datasheet
Description
The 1040 PONY EXPRESS motorized platform cart is an economical solution to electric cart applications. The 1040 has similar features as the 1031 with a front drive axle system and lighter payload. MODEL 1040 • Front wheel transaxle drive system • Maintenance free permanent magnet motor • Non-marking tires • Variable speed control • Horn, key switch, emergency stop • Hi/low speed switch • (2) 33 AH, 12 volt, AGM maintenance free batteries, with charging system • Automatic dynamic braking & parking brake SPECIFICATIONS Usable Platform Length: 32” (815 mm) Usable Platform Width: 24" (610 mm) Deck Height: 11.5” (290 mm) Weight Capacity: 1000 lbs (450 kg) Incline Rating: 6° Speed Range: 0-3 MPH (0-4.8 km/hr) Electrical: 100-240 VAC, 50/60Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PONY EXPRESS - Model 1040 - Electro Kinetic Technologies
Germantown, WI, USA
PONY EXPRESS
Model 1040
PONY EXPRESS Model 1040
The 1040 PONY EXPRESS motorized platform cart is an economical solution to electric cart applications. The 1040 has similar features as the 1031 with a front drive axle system and lighter payload. MODEL 1040 • Front wheel transaxle drive system • Maintenance free permanent magnet motor • Non-marking tires • Variable speed control • Horn, key switch, emergency stop • Hi/low speed switch • (2) 33 AH, 12 volt, AGM maintenance free batteries, with charging system • Automatic dynamic braking & parking brake SPECIFICATIONS Usable Platform Length: 32” (815 mm) Usable Platform Width: 24" (610 mm) Deck Height: 11.5” (290 mm) Weight Capacity: 1000 lbs (450 kg) Incline Rating: 6° Speed Range: 0-3 MPH (0-4.8 km/hr) Electrical: 100-240 VAC, 50/60Hz

The 1040 PONY EXPRESS motorized platform cart is an economical solution to electric cart applications. The 1040 has similar features as the 1031 with a front drive axle system and lighter payload.

MODEL 1040
• Front wheel transaxle drive system
• Maintenance free permanent magnet motor
• Non-marking tires
• Variable speed control
• Horn, key switch, emergency stop
• Hi/low speed switch
• (2) 33 AH, 12 volt, AGM maintenance free batteries, with charging system
• Automatic dynamic braking & parking brake

SPECIFICATIONS
Usable Platform Length: 32” (815 mm)
Usable Platform Width: 24" (610 mm)
Deck Height: 11.5” (290 mm)
Weight Capacity: 1000 lbs (450 kg)
Incline Rating: 6°
Speed Range: 0-3 MPH (0-4.8 km/hr)
Electrical: 100-240 VAC, 50/60Hz

Supplier's Site Datasheet

Technical Specifications

  Electro Kinetic Technologies
Product Category Material Handling Carts and Trucks
Product Number Model 1040
Product Name PONY EXPRESS
Cart / Truck Type Platform Truck
Capacity 1000 lbs (454 kg)
Material Steel
Tires Solid
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details