Hazmat Storage Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| Additional storage space mountable on top | |
| Balanced for one person handling | |
| Bottom plates available for dumping | |
| Curled flange for easy handling | |
| Designed to resemble aluminum can, encourages recycling | |
| Different wall thicknesses and bases available | |
| Double-wall flange, raised platform grate to allow draining | |
| FDA 177.1520 compliant, vinyl covers available | |
| FDA 21 CFR 177.1520 compliant, stack 2 high when covered | |
| Hinged lockable security covers available, available in 18 colors | |
| Lockable vinyl security cover | |
| Patented design maximizes usable volume | |
| Powder coated steel base, optional covers | |
| Powder coated steel base, specifically used to handle sheet work | |
| Powder coated steel base | |
| Raised platform grate to allow draining, steel-reinforced sides | |
| Removable liner, elevated on mobile stand | |
| Rugged, non-marring trucks that are designed to maximize the payload when delivering to hotels, motels, hospitals and restaurants. Ideal also for transport of bulk materials such as bagged waste material... | |
| Shelving or hanger bar, weatherproof vinyl cover available | |
| Side cutout for extracting clothes from washer, raised platform grate | |
| Skid resistant decking, non-marring platform | |
| Specifically for storing sensitive materials, lockable hinged cover | |
| Standard drain hole, recessed bottom for complete drainage | |
| Tilts 30 degrees below horizontal | |
| Used as transportation medium in conveying system | |
| Welded steel frame, spring loaded hinge cover |