Tilts 30 degrees below horizontal
| Hazmat Storage | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | HSCT100FLH |
| Product Name | Fork-Liftable Self Dumping Hopper |
| Cart / Truck Type | Round; Tilting / Dumping |
| Capacity | 1000 lbs (454 kg) |
| Material | Plastic |