HSC5010 -- MAXI-CUBE TRUCK
Hazmat Storage
Maxi-Cube Truck
HSC5010
Description
Powder coated steel base
Description
Powder coated steel base
Technical Specifications
|
Product Category
|
Material Handling Carts and Trucks |
|
Product Number
|
HSC5010 |
|
Product Name
|
Maxi-Cube Truck |
|
Cart / Truck Type
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
331 lbs (150 kg)
Length
24 inch (600 mm)
Width
20 inch (500 mm)
View Details
Cart / Truck Type
Hand Truck
Capacity
176 lbs (80 kg)
Material
Steel
View Details
Cart / Truck Type
Shelf Cart
Material
Steel
Length
33 inch (838 mm)
View Details
Cart / Truck Type
Instrument Cart
Material
Steel
Tires
Solid
View Details