Automation Products, Inc. Datasheets for Level Transmitters

Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level.
Level Transmitters: Learn more

Product Name Notes
The Dynatrol® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem...
The Dynatrol® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to...
The Dynatrol® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids The GSS Level Detector is constructed to handle extremely...
The Dynatrol® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique...
The Type CL-10DJ Dynatrol® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level...
The Type CL-10DJ Sealed and Suspended Dynatrol® Detector is designed for high point level detection of bulk solids. For problem applications, such as those associated with angle-of-repose, this configuration...
The Type CL-10DJ-7 Dynatrol® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level...
The Type CL-10DJI Dynatrol® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a...