Automation Products, Inc. CL-10DJ-7 Level Switch CL-10 DJ-7

Description
The Type CL-10DJ-7 Dynatrol® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is applicable to the level detection of a wide range of bulk solid materials. Various models are available in order to operate successfully in products ranging from low density flakes and powders to heavy granules and pellets. Models are also available for detection of the interface level between liquids and bulk solids materials. No Adjustment Required: All level switch components have been constructed for long operating life and require no field adjustments. Simple Installation: Simple installation is made in the tank side through a 3/4" half-coupling at the point of desired level detection.
Description
The Type CL-10DJ-7 Dynatrol® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is applicable to the level detection of a wide range of bulk solid materials. Various models are available in order to operate successfully in products ranging from low density flakes and powders to heavy granules and pellets. Models are also available for detection of the interface level between liquids and bulk solids materials. No Adjustment Required: All level switch components have been constructed for long operating life and require no field adjustments. Simple Installation: Simple installation is made in the tank side through a 3/4" half-coupling at the point of desired level detection.

Suppliers

Company
Product
Description
Supplier Links
CL-10DJ-7 Level Switch - CL-10 DJ-7 - Automation Products, Inc.
Houston, TX, USA
CL-10DJ-7 Level Switch
CL-10 DJ-7
CL-10DJ-7 Level Switch CL-10 DJ-7
The Type CL-10DJ-7 Dynatrol® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is applicable to the level detection of a wide range of bulk solid materials. Various models are available in order to operate successfully in products ranging from low density flakes and powders to heavy granules and pellets. Models are also available for detection of the interface level between liquids and bulk solids materials. No Adjustment Required: All level switch components have been constructed for long operating life and require no field adjustments. Simple Installation: Simple installation is made in the tank side through a 3/4" half-coupling at the point of desired level detection.

The Type CL-10DJ-7 Dynatrol® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all.

Versatile:
This control is applicable to the level detection of a wide range of bulk solid materials. Various models are available in order to operate successfully in products ranging from low
density flakes and powders to heavy granules and pellets. Models are also available for detection of the interface level between liquids and bulk solids materials.

No Adjustment Required:
All level switch components have been constructed for long operating life and require no field adjustments.

Simple Installation:
Simple installation is made in the tank side through a 3/4" half-coupling at the point of desired level detection.

Supplier's Site

Technical Specifications

  Automation Products, Inc.
Product Category Level Sensors
Product Number CL-10 DJ-7
Product Name CL-10DJ-7 Level Switch
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Output Options AnalogVoltage
Maximum Operating Pressure 1000 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Ultrasonic Level Transmitter - LST400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Measurement - Level - ultrasonic - 159300115 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details