Automation Products, Inc. CL-10RH Level Switch CL-10 RH

Description
The Dynatrol® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. Versatile This level control is applicable to the level detection of a wide range of liquids and slurries. The detector may be mounted in any position on a vessel or in piping. Rugged No packing gland, diaphragm, float, bearing, bellows or other troublesome pressure seal is used in the Dynatrol level switch design. This unique design provides rugged construction yet a sensitive transmission of vibration energy through a rigid, all-welded pressure seal. Corrosion resistant coatings are available if required for specific liquid level applications. All components have been constructed for long operating-life and require no field adjustments.
Description
The Dynatrol® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. Versatile This level control is applicable to the level detection of a wide range of liquids and slurries. The detector may be mounted in any position on a vessel or in piping. Rugged No packing gland, diaphragm, float, bearing, bellows or other troublesome pressure seal is used in the Dynatrol level switch design. This unique design provides rugged construction yet a sensitive transmission of vibration energy through a rigid, all-welded pressure seal. Corrosion resistant coatings are available if required for specific liquid level applications. All components have been constructed for long operating-life and require no field adjustments.

Suppliers

Company
Product
Description
Supplier Links
CL-10RH Level Switch - CL-10 RH - Automation Products, Inc.
Houston, TX, USA
CL-10RH Level Switch
CL-10 RH
CL-10RH Level Switch CL-10 RH
The Dynatrol® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. Versatile This level control is applicable to the level detection of a wide range of liquids and slurries. The detector may be mounted in any position on a vessel or in piping. Rugged No packing gland, diaphragm, float, bearing, bellows or other troublesome pressure seal is used in the Dynatrol level switch design. This unique design provides rugged construction yet a sensitive transmission of vibration energy through a rigid, all-welded pressure seal. Corrosion resistant coatings are available if required for specific liquid level applications. All components have been constructed for long operating-life and require no field adjustments.

The Dynatrol® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors.

Versatile
This level control is applicable to the level detection of a wide range of liquids and slurries. The detector may be mounted in any position on a vessel or in piping.

Rugged
No packing gland, diaphragm, float, bearing, bellows or other troublesome pressure seal is used in the Dynatrol level switch design. This unique design provides rugged construction yet a sensitive transmission of vibration energy through a rigid, all-welded pressure seal.

Corrosion resistant coatings are available if required for specific liquid level applications.

All components have been constructed for long operating-life and require no field adjustments.

Supplier's Site

Technical Specifications

  Automation Products, Inc.
Product Category Level Sensors
Product Number CL-10 RH
Product Name CL-10RH Level Switch
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Output Options AnalogVoltage
Maximum Operating Pressure 1000 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details