Automation Products, Inc. Datasheets for Dry Material (Powders) Level Switches
Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action.
Dry Material (Powders) Level Switches: Learn more
| Product Name | Notes |
|---|---|
| The Dynatrol® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem... | |
| The Dynatrol® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to... | |
| The Dynatrol® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids The GSS Level Detector is constructed to handle extremely... | |
| The Type CL-10DJ Dynatrol® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level... | |
| The Type CL-10DJ Sealed and Suspended Dynatrol® Detector is designed for high point level detection of bulk solids. For problem applications, such as those associated with angle-of-repose, this configuration... | |
| The Type CL-10DJ-7 Dynatrol® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level... | |
| The Type CL-10DJI Dynatrol® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a... |