Linemaster Switch Corporation Switch, Foot, Pre-Wired Versions, Clipper Series, 15 Amps and 3/4 HP at 125VAC 632-DC3A

Description
The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs. 632-DA, 632-S, and 632-S Twin Rated: 20 A, 1 HP @ 125-250 VAC 632-SC3, and 632-DC3A Rated: 15 A, 3⁄4 HP @ 125 VAC
Description
The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs. 632-DA, 632-S, and 632-S Twin Rated: 20 A, 1 HP @ 125-250 VAC 632-SC3, and 632-DC3A Rated: 15 A, 3⁄4 HP @ 125 VAC

Suppliers

Company
Product
Description
Supplier Links
Switch, Foot, Pre-Wired Versions, Clipper Series, 15 Amps and 3/4 HP at 125VAC - 70183971 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Foot, Pre-Wired Versions, Clipper Series, 15 Amps and 3/4 HP at 125VAC
70183971
Switch, Foot, Pre-Wired Versions, Clipper Series, 15 Amps and 3/4 HP at 125VAC 70183971
The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs. 632-DA, 632-S, and 632-S Twin Rated: 20 A, 1 HP @ 125-250 VAC 632-SC3, and 632-DC3A Rated: 15 A, 3⁄4 HP @ 125 VAC

The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs.
632-DA, 632-S, and 632-S Twin

  • Rated: 20 A, 1 HP @ 125-250 VAC
    632-SC3, and 632-DC3A
  • Rated: 15 A, 3⁄4 HP @ 125 VAC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Foot Switches
Product Number 70183971
Product Name Switch, Foot, Pre-Wired Versions, Clipper Series, 15 Amps and 3/4 HP at 125VAC
Pedals One
Function Push-Push
Pole and Throw Specifications Single Pole, Double Throw
Configuration Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Foot Switch Bellows - 316945 - RS Components, Ltd.
Specs
Switch / Action Method Air Switch
View Details
Hercules - OX Shield -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Protection Full Guard
Switch / Action Method Snap Action Switch; Electrical
Function Momentary; 3-Stage; 3-Stage Momentary
View Details
Foot switch - 2F 232 - Z2FH 232-22/22 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals Two; 2
Switch / Action Method Snap Action Switch
View Details