Linemaster Switch Corporation Switch, FOOT, AQUILINE, Momentary, SPDT, 15 A 1/2 HP @ 125/250 VAC 971-S

Description
Reinforced Polymer, Aquiline Footswitches Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4" × 37⁄16" × 15⁄32". Weight: 3.6 oz. Aquiline footswitches with SPDT, DPDT or two-stage operation.
Description
Reinforced Polymer, Aquiline Footswitches Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4" × 37⁄16" × 15⁄32". Weight: 3.6 oz. Aquiline footswitches with SPDT, DPDT or two-stage operation.

Suppliers

Company
Product
Description
Supplier Links
Switch, FOOT, AQUILINE, Momentary, SPDT, 15 A 1/2 HP @ 125/250 VAC - 70184043 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, FOOT, AQUILINE, Momentary, SPDT, 15 A 1/2 HP @ 125/250 VAC
70184043
Switch, FOOT, AQUILINE, Momentary, SPDT, 15 A 1/2 HP @ 125/250 VAC 70184043
Reinforced Polymer, Aquiline Footswitches Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4" × 37⁄16" × 15⁄32". Weight: 3.6 oz. Aquiline footswitches with SPDT, DPDT or two-stage operation.

Reinforced Polymer, Aquiline Footswitches
Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4" × 37⁄16" × 15⁄32". Weight: 3.6 oz.
Aquiline footswitches with SPDT, DPDT or two-stage operation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Foot Switches
Product Number 70184043
Product Name Switch, FOOT, AQUILINE, Momentary, SPDT, 15 A 1/2 HP @ 125/250 VAC
Pedals One
Function Momentary
Pole and Throw Specifications Single Pole, Double Throw
Configuration Normally Open; Normally Closed
Maximum Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot switch - 2F 232 - T2F 232-11/11 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals One; 1
Switch / Action Method Slow Action Switch
View Details
Foot Switches - 665922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Momentary
Pole and Throw Specifications Single Pole, Single Throw
IP or Other Rating Ipx2
View Details
Heavy Duty Medium Size, Two Pedal Foot Switch - 51.213R - Altech Corp.
Specs
Protection No Guard (or Separate Guard); Explosion Proof (optional feature)
Operating Temperature -22 to 176 F (-30 to 80 C)
Pedals Two
View Details