Cablecraft Motion Controls Datasheets for Foot Switches
Foot switches are switches that are activated by a pedal or air bulb (bellows).
Foot Switches: Learn more
| Product Name | Notes |
|---|---|
| The 165-574-001 and -002 throttle pedals are intended for medium and heavy-duty trucks, construction and farm equipment, and buses. The -001 configuration is a foot throttle only design. The -002... | |
| The CH530/CH531 throttle pedals are an economical, compact, and rugged design. Two different underfloor configurations allow the throttle interconnect to exit from the rear (CH530) or from the front (CH531). | |
| Tuthill Controls has worldwide industry experience providing foot controls to meet specific customer requirements. These include rocker pedals, suspended pedals, integral floor-mounted pedals, and more. The foot control output can... |