Cablecraft Motion Controls Heavy-Duty Throttle

Description
The 165-574-001 and -002 throttle pedals are intended for medium and heavy-duty trucks, construction and farm equipment, and buses. The -001 configuration is a foot throttle only design. The -002 configuration adds hardware allowing for a manual remote hand operated throttle control. A torsion spring is incorporated for idle position return. Environmental contamination is minimized by a plastic boot installed between the pedal and mounting base. Idle pedal position and throttle travel is adjustable to meet user requirements. The entire lower portion of the assembly can be inserted through a cutout in the floor, and will rotate 360° and down 30° maximum from horizontal to optimize throttle cable routing. Multiple fastener holes are incorporated into the base to accommodate different mounting patterns. The pedal surface is ribbed to reduce foot slippage and increase strength. Corrosion-resistant die cast components, plated steel hardware, and plastic bushings all provide years of smooth, trouble-free service.
Description
The 165-574-001 and -002 throttle pedals are intended for medium and heavy-duty trucks, construction and farm equipment, and buses. The -001 configuration is a foot throttle only design. The -002 configuration adds hardware allowing for a manual remote hand operated throttle control. A torsion spring is incorporated for idle position return. Environmental contamination is minimized by a plastic boot installed between the pedal and mounting base. Idle pedal position and throttle travel is adjustable to meet user requirements. The entire lower portion of the assembly can be inserted through a cutout in the floor, and will rotate 360° and down 30° maximum from horizontal to optimize throttle cable routing. Multiple fastener holes are incorporated into the base to accommodate different mounting patterns. The pedal surface is ribbed to reduce foot slippage and increase strength. Corrosion-resistant die cast components, plated steel hardware, and plastic bushings all provide years of smooth, trouble-free service.

Suppliers

Company
Product
Description
Supplier Links
New Haven, IN, USA
Heavy-Duty Throttle
Heavy-Duty Throttle
The 165-574-001 and -002 throttle pedals are intended for medium and heavy-duty trucks, construction and farm equipment, and buses. The -001 configuration is a foot throttle only design. The -002 configuration adds hardware allowing for a manual remote hand operated throttle control. A torsion spring is incorporated for idle position return. Environmental contamination is minimized by a plastic boot installed between the pedal and mounting base. Idle pedal position and throttle travel is adjustable to meet user requirements. The entire lower portion of the assembly can be inserted through a cutout in the floor, and will rotate 360° and down 30° maximum from horizontal to optimize throttle cable routing. Multiple fastener holes are incorporated into the base to accommodate different mounting patterns. The pedal surface is ribbed to reduce foot slippage and increase strength. Corrosion-resistant die cast components, plated steel hardware, and plastic bushings all provide years of smooth, trouble-free service.

The 165-574-001 and -002 throttle pedals are intended for medium and heavy-duty trucks, construction and farm equipment, and buses. The -001 configuration is a foot throttle only design. The -002 configuration adds hardware allowing for a manual remote hand operated throttle control. A torsion spring is incorporated for idle position return. Environmental contamination is minimized by a plastic boot installed between the pedal and mounting base. Idle pedal position and throttle travel is adjustable to meet user requirements. The entire lower portion of the assembly can be inserted through a cutout in the floor, and will rotate 360° and down 30° maximum from horizontal to optimize throttle cable routing. Multiple fastener holes are incorporated into the base to accommodate different mounting patterns. The pedal surface is ribbed to reduce foot slippage and increase strength. Corrosion-resistant die cast components, plated steel hardware, and plastic bushings all provide years of smooth, trouble-free service.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Foot Switches
Product Name Heavy-Duty Throttle
Protection No Guard (or Separate Guard)
Unlock Full Specs
to access all available technical data

Similar Products

Foot Switches - 2380560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch / Action Method Snap Action Switch
Configuration Normally Open; Normally Closed
View Details
Compact, One Pedal Foot Switch with Guard - 51.603G - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Light Duty Foot Switch -  - Tecmark Corporation
Tecmark Corporation
Specs
Protection No Guard (or Separate Guard)
Pedals One
Switch / Action Method Air Switch
View Details