Cablecraft Motion Controls Datasheets for Mechanical Control Cables
Mechanical control cables provide a push-pull or other action to mechanically actuate components. Mechanical control cables consist of mechanical cable with attached eyes, forks, studs, handles or other fittings.
Mechanical Control Cables: Learn more
| Product Name | Notes |
|---|---|
| A flexible control designed to transmit pull motion between two mechanical devices without the use of rods, bellcranks, or other rigid mechanical linkage. Pull controls are specifically designed for applications... | |
| Commercial cost effective product range for pull only applications. This series offers a wide range of sizes and combinations, for applications with loads from 0kg to 1000kg. The inner cable... | |
| Commercial, cost effective product range for simple push-pull applications. Available in four different sizes. The inner member consists of a multi-strand high tensile steel cable, which is overwound with an... | |
| Custom engineering assembly, plastic covered conduit, pull-only | |
| Durable construction, long lasting, low cost, wide range of end fittings | |
| Performance control cable assembly, custom assemblies | |
| Performance control cable assembly | |
| Tuthill Controls offers a full range of push-pull controls that provide a means of transmitting linear motion from one location to another. They offer ease of installation as well as... |