Cablecraft Motion Controls Datasheets for Mechanical Control Levers
Mechanical Control Levers use a mechanical lever and mechanical cables as control devices. Uses might include throttle, shift , brake and others. These are devices that allow an operator to move the lever with a mechanical linkage that moves the corresponding control in relation to the lever movement. These type of devices are often used where fly by wire electronic type controls are less desirable for various reasons.
Mechanical Control Levers: Learn more
| Product Name | Notes |
|---|---|
| A control head designed primarily for hand throttle applications on commercial and industrial vehicles, and also suitable for many other uses. Compact and efficient for imparting light-to-medium pull-only or push-pull... | |
| Cablecraft Motion Controls park brake levers offer superior performance, quality and service life to both the designer and user. The lever has two distinct positions, over-center and off, which are... | |
| Custom Hand Controls are available to meet a variety of needs. These levers and joysticks can be used with push-pull controls for many applications including truck mixer, vibrator control, remote... | |
| The Leverstak hand control is designed to extensively cover the agricultural equipment market. One of its major uses today is in the operating of tractor automatic pick-up hitch systems. Any... | |
| This Light Duty lever controls VLD control lever with available locking detents, offering a 4.5 to 1 mechanical advantage. Adjustable friction control with 2-bolt mounting scheme. Robust cast alloy weatherproof... |