Tm Robotics (Americas), Inc. Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
Designed for assembly and inspection applications in the electronics equipment and automobile components industries, the THE600 SCARA is a powerful automation tool. Advancing from the specifications of the existing THE400...
Designed with the use of a lightweight arm and the achievement of low inertia to realize the highly durable models that offer a fast cycle time of 0.3 second level,...
Shibaura Machine has developed the high-speed SCARA robot, the THP700, which has been designed specially for high-speed handling applications in the food processing and pharmaceutical packaging fields. The THP700 has...
Shibaura Machine has developed the THP550, a high-speed SCARA robot, which has been designed specially for high-speed handling applications in the food processing and pharmaceutical packaging fields. The THP550 has...
Shibaura Machine’s latest line of cost effective and lightweight SCARA Robots, the THL Series, is ideal for price-conscious end-users, and system integrators looking to incorporate automation. The THL Series consists...
The largest of the TH-A series, the TH1200A has a compact body and an arm span of 1200mm, as well as a maximum payload capacity of 20kg. The TH1200A is...
The largest THL SCARA Robots include the THL800, THL900, THL1000 and now the THL1200 with arm lengths of 800mm, 900mm, 1000mm and 1200mm respectively. Each THL offers a payload of...
The largest THL SCARA Robots include the THL800, THL900, THL1000 and the THL1200 with arm lengths of 800mm, 900mm, 1000mm and 1200mm respectively. Each THL offers a payload of 10kg.
The largest THL SCARA Robots include the THL800, THL900, THL1000 and the THL1200 with arm lengths of 800mm, 900mm, 1000mm and 1200mm respectively. Each THL offers a payload of 10kg.
The maximum speed of the TH250A is 12% faster than the earlier TH250 model, boasting an arm length of 250mm, and a maximum payload capacity of 3kg. This robot supports...
The SCARA robot THE400 from Shibaura Machine lends itself to the assembly and inspection processes of electronic equipment and automobile components where precision is required. Accurate movement trajectory with high...
The smallest model of our SCARA robot line, the TH180 boasts a compact body with 180mm arm span and a maximum payload of 2kg, making it ideal for use in...
The TH1050A SCARA robot has an arm length of 1050mm, and a maximum payload capacity of 20kg. The TH1050A is made with a labyrinth structure offering dust protection both inside...
The TH450A SCARA robot boasts high speed and precision, with an arm length of 450mm. Capable of handling payloads up to 5kg, the TH450A also supports options such as cleanroom...
The TH550A is a high-speed SCARA robot with an arm length of 550mm and maximum payload capacity of 5kg. It supports options such as cleanroom design, IP65, and ceiling-mount type.
The TH650A SCARA robot boasts highly rigid gears in each axis, enabling an increase in acceleration and life span with easy maintenance. Both arms are made from aluminium casting and...
The TH850A is a high-speed SCARA robot with an arm length of 850mm, and a maximum payload capacity of 20kg. Ideal for various production lines and large material handling, the...
The THE series of Shibaura Machine's range of SCARA industrial robots are designed for assembly and inspection applications in the electronics equipment and automobile components industries. This new product range...
The well-established TH series have an arm to meet every application requirement. The range extends from 180mm to 1200mm and is capable of handling up to 20kg. Please click on...
THL series SCARA robots include the THL300 and THL400 with arm lengths of 300mm and 400mm respectively. Each THL offers a payload of 5kg. Cycle times (with 2kg load) are...
THL series SCARA robots include the THL500, THL600 and THL700 with arm lengths of 500mm, 600mm and 700mm respectively. Each THL offers a payload of 10kg. Cycle times (with 2...
THL series SCARA robots include the THL500, THL600 and THL700 with arm lengths of 500mm, 600mm and 700mm respectively. Each THL offers a payload of 10kg. Cycle times (with 2...
With the same maximum speed as the TH250A robot, the TH350A is faster than the earlier TH350 models. Accelaration and cycle time are improved through the use of highly rigid...