Tm Robotics (Americas), Inc. SCARA Robots THP700

Description
Shibaura Machine has developed the high-speed SCARA robot, the THP700, which has been designed specially for high-speed handling applications in the food processing and pharmaceutical packaging fields. The THP700 has an arm length of 700mm and a maximum payload of 10kg. The main features include a lighter body weight and low inertia of the second arm. The first arm is made from solid aluminium for higher rigidity, but the robot achieves extremely fast cycle times of 0.345 per seconds (2kg). The durability of the body structure has remarkable resistance under frequent acceleration and deceleration. The THP700 is equipped with a controller, the TS3000E, which has built-in ethernet/USB ports as standard. This controller has the capability to share a vision system on multiple robots, so it makes conveyor and vision synchronization effortless and affordable. It also provides easy maintenance for programming data input/output. Additionally, the built-in PLC function allows easy connection with HMI, touch screens and control of I/O equipment, regardless of the robot operation and program. Options such as IP65 and cleanroom specifications are available for this model. Product Features & Benefits: Highly durable models Long continuous operation at maximum speed Outstanding performance in high-precision processes No fatigue even from 24-hour, high-cycle operation Lightweight arm and the achievement of low inertia Fast cycle time of 0.3-second level, and 120 cycles per minute in 24-hour continuous operation
Description
Shibaura Machine has developed the high-speed SCARA robot, the THP700, which has been designed specially for high-speed handling applications in the food processing and pharmaceutical packaging fields. The THP700 has an arm length of 700mm and a maximum payload of 10kg. The main features include a lighter body weight and low inertia of the second arm. The first arm is made from solid aluminium for higher rigidity, but the robot achieves extremely fast cycle times of 0.345 per seconds (2kg). The durability of the body structure has remarkable resistance under frequent acceleration and deceleration. The THP700 is equipped with a controller, the TS3000E, which has built-in ethernet/USB ports as standard. This controller has the capability to share a vision system on multiple robots, so it makes conveyor and vision synchronization effortless and affordable. It also provides easy maintenance for programming data input/output. Additionally, the built-in PLC function allows easy connection with HMI, touch screens and control of I/O equipment, regardless of the robot operation and program. Options such as IP65 and cleanroom specifications are available for this model. Product Features & Benefits: Highly durable models Long continuous operation at maximum speed Outstanding performance in high-precision processes No fatigue even from 24-hour, high-cycle operation Lightweight arm and the achievement of low inertia Fast cycle time of 0.3-second level, and 120 cycles per minute in 24-hour continuous operation

Suppliers

Company
Product
Description
Supplier Links
SCARA Robots - THP700 - Tm Robotics (Americas), Inc.
Elk Grobe Villiage, IL, United States
SCARA Robots
THP700
SCARA Robots THP700
Shibaura Machine has developed the high-speed SCARA robot, the THP700, which has been designed specially for high-speed handling applications in the food processing and pharmaceutical packaging fields. The THP700 has an arm length of 700mm and a maximum payload of 10kg. The main features include a lighter body weight and low inertia of the second arm. The first arm is made from solid aluminium for higher rigidity, but the robot achieves extremely fast cycle times of 0.345 per seconds (2kg). The durability of the body structure has remarkable resistance under frequent acceleration and deceleration. The THP700 is equipped with a controller, the TS3000E, which has built-in ethernet/USB ports as standard. This controller has the capability to share a vision system on multiple robots, so it makes conveyor and vision synchronization effortless and affordable. It also provides easy maintenance for programming data input/output. Additionally, the built-in PLC function allows easy connection with HMI, touch screens and control of I/O equipment, regardless of the robot operation and program. Options such as IP65 and cleanroom specifications are available for this model. Product Features & Benefits: Highly durable models Long continuous operation at maximum speed Outstanding performance in high-precision processes No fatigue even from 24-hour, high-cycle operation Lightweight arm and the achievement of low inertia Fast cycle time of 0.3-second level, and 120 cycles per minute in 24-hour continuous operation

Shibaura Machine has developed the high-speed SCARA robot, the THP700, which has been designed specially for high-speed handling applications in the food processing and pharmaceutical packaging fields.
The THP700 has an arm length of 700mm and a maximum payload of 10kg. The main features include a lighter body weight and low inertia of the second arm. The first arm is made from solid aluminium for higher rigidity, but the robot achieves extremely fast cycle times of 0.345 per seconds (2kg). The durability of the body structure has remarkable resistance under frequent acceleration and deceleration.
The THP700 is equipped with a controller, the TS3000E, which has built-in ethernet/USB ports as standard. This controller has the capability to share a vision system on multiple robots, so it makes conveyor and vision synchronization effortless and affordable. It also provides easy maintenance for programming data input/output.
Additionally, the built-in PLC function allows easy connection with HMI, touch screens and control of I/O equipment, regardless of the robot operation and program. Options such as IP65 and cleanroom specifications are available for this model.


Product Features & Benefits:
Highly durable models
Long continuous operation at maximum speed
Outstanding performance in high-precision processes
No fatigue even from 24-hour, high-cycle operation
Lightweight arm and the achievement of low inertia
Fast cycle time of 0.3-second level, and 120 cycles per minute in 24-hour continuous operation

Supplier's Site

Technical Specifications

  Tm Robotics (Americas), Inc.
Product Category Robots
Product Number THP700
Product Name SCARA Robots
Robot Type SCARA
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Clip Inserter -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details