Tm Robotics (Americas), Inc. SCARA Robots TH550A

Description
The TH550A is a high-speed SCARA robot with an arm length of 550mm and maximum payload capacity of 5kg. It supports options such as cleanroom design, IP65, and ceiling-mount type. Product Features & Benefits: Heavy duty arm Rigid arm structure Highest payload in its class Up to 20kg payload Arm lengths from 180 to 1200mm Ideal for end of line packaging and assembly work
Description
The TH550A is a high-speed SCARA robot with an arm length of 550mm and maximum payload capacity of 5kg. It supports options such as cleanroom design, IP65, and ceiling-mount type. Product Features & Benefits: Heavy duty arm Rigid arm structure Highest payload in its class Up to 20kg payload Arm lengths from 180 to 1200mm Ideal for end of line packaging and assembly work

Suppliers

Company
Product
Description
Supplier Links
SCARA Robots - TH550A - Tm Robotics (Americas), Inc.
Elk Grobe Villiage, IL, United States
SCARA Robots
TH550A
SCARA Robots TH550A
The TH550A is a high-speed SCARA robot with an arm length of 550mm and maximum payload capacity of 5kg. It supports options such as cleanroom design, IP65, and ceiling-mount type. Product Features & Benefits: Heavy duty arm Rigid arm structure Highest payload in its class Up to 20kg payload Arm lengths from 180 to 1200mm Ideal for end of line packaging and assembly work

The TH550A is a high-speed SCARA robot with an arm length of 550mm and maximum payload capacity of 5kg.
It supports options such as cleanroom design, IP65, and ceiling-mount type.


Product Features & Benefits:
Heavy duty arm
Rigid arm structure
Highest payload in its class
Up to 20kg payload
Arm lengths from 180 to 1200mm
Ideal for end of line packaging and assembly work

Supplier's Site

Technical Specifications

  Tm Robotics (Americas), Inc.
Product Category Robots
Product Number TH550A
Product Name SCARA Robots
Robot Type SCARA
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details