The largest THL SCARA Robots include the THL800, THL900, THL1000 and the THL1200 with arm lengths of 800mm, 900mm, 1000mm and 1200mm respectively.
Each THL offers a payload of 10kg. Cycle times (with 2 kg load) are .47s for the THL800 and THL900, and .48s for the THL1000.
The THL robots feature a working envelope of 4 axes, with a Z-axis rotation of 360º with a Z axis movement up to 300mm.
Product Features & Benefits:
Low cost
Light to medium duty
Up to 10kg payload
Arm lengths from 300 to 1000mm
Ideal for loading and unloading applications
Ideal for end of line packaging and assembly work
| Tm Robotics (Americas), Inc. | |
|---|---|
| Product Category | Robots |
| Product Number | THL900 |
| Product Name | SCARA Robots |
| Robot Type | SCARA |