DOBOT SCARA Robots M1 Pro

Description
DOBOT M1 Pro is the second generation intelligent collision detection SCARA robot with a built-in dynamic algorithm and operational software. It is ideal for industrial needs requiring high speed operations. A simple design, collision detection, and hand-guided learning make M1 Pro intelligent and easily manageable. Fast Performance Integrated controller and robot arm design enable plug and play and save the process of connections and installing wires through a high estimated speed of joints. The maximum joints’ speed ranges from 180 to 1000 degrees, making M1 Pro time-saving. Reliability and Safety M1 Pro can collaborate with human operators without any safety risk. The front part of the arm is 40% narrower than the arm of a traditional industrial robotic arm. It can significantly decrease the damage to the machine, raising automation efficiency. Easy Operation M1 Pro supports wireless control on different devices with multiple programming options. When the operator turns on the free-to-drop function, the robot can easily drag and drop the arm to any position. It substantially saves time on testing and simplifies the process of programming. Smart Performance Designed for smart integration, M1 Pro is efficient to install. Its encoder interface supports conveyor tracking functionality and adjusts robot paths to the motion of a conveyor. DOBOT M1 Pro maintains the smoothness and guarantees consistent production, e.g., in the gluing application.
Description
DOBOT M1 Pro is the second generation intelligent collision detection SCARA robot with a built-in dynamic algorithm and operational software. It is ideal for industrial needs requiring high speed operations. A simple design, collision detection, and hand-guided learning make M1 Pro intelligent and easily manageable. Fast Performance Integrated controller and robot arm design enable plug and play and save the process of connections and installing wires through a high estimated speed of joints. The maximum joints’ speed ranges from 180 to 1000 degrees, making M1 Pro time-saving. Reliability and Safety M1 Pro can collaborate with human operators without any safety risk. The front part of the arm is 40% narrower than the arm of a traditional industrial robotic arm. It can significantly decrease the damage to the machine, raising automation efficiency. Easy Operation M1 Pro supports wireless control on different devices with multiple programming options. When the operator turns on the free-to-drop function, the robot can easily drag and drop the arm to any position. It substantially saves time on testing and simplifies the process of programming. Smart Performance Designed for smart integration, M1 Pro is efficient to install. Its encoder interface supports conveyor tracking functionality and adjusts robot paths to the motion of a conveyor. DOBOT M1 Pro maintains the smoothness and guarantees consistent production, e.g., in the gluing application.

Suppliers

Company
Product
Description
Supplier Links
SCARA Robots - M1 Pro - DOBOT
Shenzen, China
SCARA Robots
M1 Pro
SCARA Robots M1 Pro
DOBOT M1 Pro is the second generation intelligent collision detection SCARA robot with a built-in dynamic algorithm and operational software. It is ideal for industrial needs requiring high speed operations. A simple design, collision detection, and hand-guided learning make M1 Pro intelligent and easily manageable. Fast Performance Integrated controller and robot arm design enable plug and play and save the process of connections and installing wires through a high estimated speed of joints. The maximum joints’ speed ranges from 180 to 1000 degrees, making M1 Pro time-saving. Reliability and Safety M1 Pro can collaborate with human operators without any safety risk. The front part of the arm is 40% narrower than the arm of a traditional industrial robotic arm. It can significantly decrease the damage to the machine, raising automation efficiency. Easy Operation M1 Pro supports wireless control on different devices with multiple programming options. When the operator turns on the free-to-drop function, the robot can easily drag and drop the arm to any position. It substantially saves time on testing and simplifies the process of programming. Smart Performance Designed for smart integration, M1 Pro is efficient to install. Its encoder interface supports conveyor tracking functionality and adjusts robot paths to the motion of a conveyor. DOBOT M1 Pro maintains the smoothness and guarantees consistent production, e.g., in the gluing application.

DOBOT M1 Pro is the second generation intelligent collision detection SCARA robot with a built-in dynamic algorithm and operational software. It is ideal for industrial needs requiring high speed operations. A simple design, collision detection, and hand-guided learning make M1 Pro intelligent and easily manageable.



Fast Performance
Integrated controller and robot arm design enable plug and play and save the process of connections and installing wires through a high estimated speed of joints. The maximum joints’ speed ranges from 180 to 1000 degrees, making M1 Pro time-saving.

Reliability and Safety
M1 Pro can collaborate with human operators without any safety risk. The front part of the arm is 40% narrower than the arm of a traditional industrial robotic arm. It can significantly decrease the damage to the machine, raising automation efficiency.

Easy Operation
M1 Pro supports wireless control on different devices with multiple programming options. When the operator turns on the free-to-drop function, the robot can easily drag and drop the arm to any position. It substantially saves time on testing and simplifies the process of programming.

Smart Performance
Designed for smart integration, M1 Pro is efficient to install. Its encoder interface supports conveyor tracking functionality and adjusts robot paths to the motion of a conveyor. DOBOT M1 Pro maintains the smoothness and guarantees consistent production, e.g., in the gluing application.

Supplier's Site

Technical Specifications

  DOBOT
Product Category Robots
Product Number M1 Pro
Product Name SCARA Robots
Robot Type SCARA
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, Vacuum Compatible, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Life Science Robotics - MICROLAB® STARlet - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Vacuum Stage, SpaceFAB Hexapod - SF-230 PS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum and Non Magnetic Applications
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details