DOBOT Cobots CR20A

Description
The Dobot CR20A is a collaborative robot designed for heavy-duty industrial tasks, featuring a 1,700 mm working radius and a maximum payload of 20 kg. Its robust build makes it suitable for applications like picking, packing, palletizing, and welding across industries such as automotive, home appliances, logistics, and metal processing. The robot's ability to handle larger and heavier objects enhances its effectiveness in demanding environments. One notable feature of the CR20A is its dual-channel end effector design, which supports multiple end tools simultaneously, allowing for greater operational flexibility. The robot includes a visual status indicator at its base, providing real-time monitoring of its operational state and simplifying performance tracking. This design facilitates faster deployment and easier user interaction. The CR20A integrates advanced motion control algorithms that reduce residual vibrations by 50% during high-speed stops, ensuring stable and precise operations. Its extensive connectivity options include 24 interface ports supporting Profinet and Ethernet/IP, along with 24 digital IO ports for PNP and NPN switching, making it highly adaptable to various applications. The robot also features high protection levels (IP54) and safety mechanisms like an electromagnetic brake protection system, ensuring safe operation even during power failures.
Description
The Dobot CR20A is a collaborative robot designed for heavy-duty industrial tasks, featuring a 1,700 mm working radius and a maximum payload of 20 kg. Its robust build makes it suitable for applications like picking, packing, palletizing, and welding across industries such as automotive, home appliances, logistics, and metal processing. The robot's ability to handle larger and heavier objects enhances its effectiveness in demanding environments. One notable feature of the CR20A is its dual-channel end effector design, which supports multiple end tools simultaneously, allowing for greater operational flexibility. The robot includes a visual status indicator at its base, providing real-time monitoring of its operational state and simplifying performance tracking. This design facilitates faster deployment and easier user interaction. The CR20A integrates advanced motion control algorithms that reduce residual vibrations by 50% during high-speed stops, ensuring stable and precise operations. Its extensive connectivity options include 24 interface ports supporting Profinet and Ethernet/IP, along with 24 digital IO ports for PNP and NPN switching, making it highly adaptable to various applications. The robot also features high protection levels (IP54) and safety mechanisms like an electromagnetic brake protection system, ensuring safe operation even during power failures.

Suppliers

Company
Product
Description
Supplier Links
Cobots - CR20A - DOBOT
Shenzen, China
Cobots
CR20A
Cobots CR20A
The Dobot CR20A is a collaborative robot designed for heavy-duty industrial tasks, featuring a 1,700 mm working radius and a maximum payload of 20 kg. Its robust build makes it suitable for applications like picking, packing, palletizing, and welding across industries such as automotive, home appliances, logistics, and metal processing. The robot's ability to handle larger and heavier objects enhances its effectiveness in demanding environments. One notable feature of the CR20A is its dual-channel end effector design, which supports multiple end tools simultaneously, allowing for greater operational flexibility. The robot includes a visual status indicator at its base, providing real-time monitoring of its operational state and simplifying performance tracking. This design facilitates faster deployment and easier user interaction. The CR20A integrates advanced motion control algorithms that reduce residual vibrations by 50% during high-speed stops, ensuring stable and precise operations. Its extensive connectivity options include 24 interface ports supporting Profinet and Ethernet/IP, along with 24 digital IO ports for PNP and NPN switching, making it highly adaptable to various applications. The robot also features high protection levels (IP54) and safety mechanisms like an electromagnetic brake protection system, ensuring safe operation even during power failures.

The Dobot CR20A is a collaborative robot designed for heavy-duty industrial tasks, featuring a 1,700 mm working radius and a maximum payload of 20 kg. Its robust build makes it suitable for applications like picking, packing, palletizing, and welding across industries such as automotive, home appliances, logistics, and metal processing. The robot's ability to handle larger and heavier objects enhances its effectiveness in demanding environments.
One notable feature of the CR20A is its dual-channel end effector design, which supports multiple end tools simultaneously, allowing for greater operational flexibility. The robot includes a visual status indicator at its base, providing real-time monitoring of its operational state and simplifying performance tracking. This design facilitates faster deployment and easier user interaction.
The CR20A integrates advanced motion control algorithms that reduce residual vibrations by 50% during high-speed stops, ensuring stable and precise operations. Its extensive connectivity options include 24 interface ports supporting Profinet and Ethernet/IP, along with 24 digital IO ports for PNP and NPN switching, making it highly adaptable to various applications. The robot also features high protection levels (IP54) and safety mechanisms like an electromagnetic brake protection system, ensuring safe operation even during power failures.

Supplier's Site

Technical Specifications

  DOBOT
Product Category Robots
Product Number CR20A
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Automotive Testing; Packaging Robot; Robotic Welding
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Vacuum Stage, SpaceFAB Hexapod - SF-230 PS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum and Non Magnetic Applications
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Nut Insertion System for Complex Assembly - VIM-800 - Visumatic Industrial Products
Specs
Robot Type 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details