Brooks Automation, Inc. SCARA Robots PreciseFlex 3400

Description
The PreciseFlex 3400 is the world's first four-axis SCARA robot, designed to provide fast, safe, and efficient operations. With its collaborative design, the PreciseFlex 3400 is able to achieve speeds and accelerations that are unmatched by other collaborative robots, while still limiting collision forces. The robot is equipped with a maximum horizontal reach of 300 mm (1ft) and a maximum vertical reach of 25 mm (1inch), and is capable of performing pick-and-place cycle times of 1.4 seconds, which is comparable to the speed of human operators. Additionally, the PreciseFlex 3400 has a maximum payload capacity of 3 kg and limits free space collision forces to under 100 N, making it the fastest and safest robot in its class. The robot's controller and connectivity options are also user-friendly, allowing for easy setup and programming through a web interface or advanced programming language.
Description
The PreciseFlex 3400 is the world's first four-axis SCARA robot, designed to provide fast, safe, and efficient operations. With its collaborative design, the PreciseFlex 3400 is able to achieve speeds and accelerations that are unmatched by other collaborative robots, while still limiting collision forces. The robot is equipped with a maximum horizontal reach of 300 mm (1ft) and a maximum vertical reach of 25 mm (1inch), and is capable of performing pick-and-place cycle times of 1.4 seconds, which is comparable to the speed of human operators. Additionally, the PreciseFlex 3400 has a maximum payload capacity of 3 kg and limits free space collision forces to under 100 N, making it the fastest and safest robot in its class. The robot's controller and connectivity options are also user-friendly, allowing for easy setup and programming through a web interface or advanced programming language.

Suppliers

Company
Product
Description
Supplier Links
Chelmsford, MA, United States
SCARA Robots
PreciseFlex 3400
SCARA Robots PreciseFlex 3400
The PreciseFlex 3400 is the world's first four-axis SCARA robot, designed to provide fast, safe, and efficient operations. With its collaborative design, the PreciseFlex 3400 is able to achieve speeds and accelerations that are unmatched by other collaborative robots, while still limiting collision forces. The robot is equipped with a maximum horizontal reach of 300 mm (1ft) and a maximum vertical reach of 25 mm (1inch), and is capable of performing pick-and-place cycle times of 1.4 seconds, which is comparable to the speed of human operators. Additionally, the PreciseFlex 3400 has a maximum payload capacity of 3 kg and limits free space collision forces to under 100 N, making it the fastest and safest robot in its class. The robot's controller and connectivity options are also user-friendly, allowing for easy setup and programming through a web interface or advanced programming language.

The PreciseFlex 3400 is the world's first four-axis SCARA robot, designed to provide fast, safe, and efficient operations. With its collaborative design, the PreciseFlex 3400 is able to achieve speeds and accelerations that are unmatched by other collaborative robots, while still limiting collision forces. The robot is equipped with a maximum horizontal reach of 300 mm (1ft) and a maximum vertical reach of 25 mm (1inch), and is capable of performing pick-and-place cycle times of 1.4 seconds, which is comparable to the speed of human operators. Additionally, the PreciseFlex 3400 has a maximum payload capacity of 3 kg and limits free space collision forces to under 100 N, making it the fastest and safest robot in its class. The robot's controller and connectivity options are also user-friendly, allowing for easy setup and programming through a web interface or advanced programming language.

Supplier's Site

Technical Specifications

  Brooks Automation, Inc.
Product Category Robots
Product Number PreciseFlex 3400
Product Name SCARA Robots
Robot Type SCARA
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fastener Insertion System with Automatic Feeder - VIM-400 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details