Nidec Corporation Datasheets for DC Motors
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more
| Product Name | Notes |
|---|---|
| Next-generation motors that do not use permanent magnets These are also called switched reluctance motors or variable reluctance (VR) motors. In principle, the rotor has neither permanent magnet nor winding. | |
| These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the... | |
| These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the... | |
| They save energy compared to AC motors. These are brush DC motors that use permanent magnets. They are also called governless motors. They feature lower power consumption than AC motors. | |
| We created high performance coreless motor by re-investigating the design of coil and magnetic circuit as well as by utilizing our high precision processing technology and internal processing technology. Features... |