Nidec Corporation Brushless DC Motor: Inner Rotor Type

Description
These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels, quietness, and efficiency. The inner rotor type has the stator positioned outside a cylindrical rotor. It is structurally simple and is the general type motor. Small models have particularly small inertial moments and are easy to change the speed and direction of, so they are also used as actuators in robots and the like.
Description
These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels, quietness, and efficiency. The inner rotor type has the stator positioned outside a cylindrical rotor. It is structurally simple and is the general type motor. Small models have particularly small inertial moments and are easy to change the speed and direction of, so they are also used as actuators in robots and the like.

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor: Inner Rotor Type -  - Nidec Corporation
Kuze Minami-ku, Kyoto, Japan
Brushless DC Motor: Inner Rotor Type
Brushless DC Motor: Inner Rotor Type
These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels, quietness, and efficiency. The inner rotor type has the stator positioned outside a cylindrical rotor. It is structurally simple and is the general type motor. Small models have particularly small inertial moments and are easy to change the speed and direction of, so they are also used as actuators in robots and the like.

These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels.

Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels, quietness, and efficiency. The inner rotor type has the stator positioned outside a cylindrical rotor. It is structurally simple and is the general type motor. Small models have particularly small inertial moments and are easy to change the speed and direction of, so they are also used as actuators in robots and the like.

Supplier's Site

Technical Specifications

  Nidec Corporation
Product Category Brushless Motors
Product Name Brushless DC Motor: Inner Rotor Type
Motor Type DC Motor
Standard DC Voltage 9V; 12V; 24V; 48V; 72V; 90V; 160V
DC Voltage Range 8.0 to 565.0 VDC
Output Power 0.0054 to 0.7572 HP
Continuous Current 0.0400 to 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A330P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
2 suppliers
Brushless motors - C17B-27 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0020 HP
View Details
Frameless Torque Motor - QTL-230 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Motor Type AC Motor; DC Motor
AC Construction Induction
Phase Single-phase; Three-phase
View Details